web counter

STMicroelectronics Automotive, AEC-Q101, MDmesh™ V series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of Automotive, AEC-Q101, MDmesh™ V series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, MDmesh™ V series Single MOSFETs Transistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Body electronics & lighting
  • Infotainment & cluster
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STWA72N60DM2AGAUTOMOTIVE-GRADE N-CHANNEL 600 V40800RFQ
SCTH40N120G2V7AGAUTOMOTIVE-GRADE SILICON CARBIDE0RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
Technical Documents

STMicroelectronics Automotive, AEC-Q101, MDmesh™ V series Transistors are a range of high-performance, low-on-resistance, low-gate-charge, and low-capacitance MOSFETs and FETs designed for automotive applications. These transistors are designed to meet the stringent requirements of the AEC-Q101 standard, providing reliable operation in harsh automotive environments. The MDmesh™ V series transistors feature a unique vertical structure that enables them to deliver superior performance in terms of low on-resistance, low gate charge, and low capacitance. This makes them ideal for use in automotive powertrain, body electronics, and safety applications.


Features


• AEC-Q101 qualified

• Low on-resistance

• Low gate charge

• Low input capacitance

• Low output capacitance

• High avalanche energy

• High dv/dt capability

• High current capability

• High frequency operation

• High temperature operation

• High reliability


Applications


• Automotive powertrain

• Automotive body electronics

• Automotive lighting

• Automotive infotainment

• Automotive safety systems

• Automotive power management

• Automotive motor control

• Automotive battery management

• Automotive sensors

• Automotive displays

• Automotive communication systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, MDmesh™ V series Transistors - FETs, MOSFETs - Single?

1. Infineon Technologies Automotive, AEC-Q101, OptiMOS™ Transistors - FETs, MOSFETs - Single  2. ON Semiconductor Automotive, AEC-Q101, N-Channel MOSFETs - Single  3. ROHM Semiconductor Automotive, AEC-Q101, SiC MOSFETs - Single  4. Vishay Automotive, AEC-Q101, TrenchFET® Gen IV MOSFETs - Single  5. Diodes Incorporated Automotive, AEC-Q101, SuperFET® MOSFETs - Single

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, MDmesh™ V series Transistors - FETs, MOSFETs - Single?

STMicroelectronics Automotive AEC-Q101:  This series of transistors is designed for automotive applications and is compliant with the AEC-Q101 standard. These transistors are designed to withstand harsh environmental conditions and are suitable for use in automotive applications such as powertrain, body electronics, and safety systems.  MDmesh™ V series Transistors - FETs, MOSFETs - Single:  The MDmesh™ V series transistors are designed for high-performance applications and are optimized for low on-resistance and low gate charge. These transistors are suitable for use in high-frequency switching applications such as DC-DC converters, motor drives, and power supplies.