web counter

Texas Instruments NexFET™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of NexFET™ series Single MOSFETs Transistors

In this article, you will be informed about the features, uses, PDF documents, alternative items, and the most recent inventory and pricing data of Texas Instruments NexFET™ series Single MOSFETs Transistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
CSD16321Q5T25-V, N CHANNEL NEXFET POWER MOS0RFQ
CSD23381F4TMOSFET P-CH 12V 3PICOSTAR5RFQ
CSD23382F4TMOSFET P-CH 12V 3.5A 3PICOSTAR165RFQ
CSD17585F5TMOSFET N-CH 30V 5.9A PICOSTAR250RFQ
CSD17313Q2TEXAS INSTRUMENTS - CSD17313Q2 - MOSFET Transistor, N Channel, 5 A, 30 V, 0.024 ohm, 8 V, 1.3 V7610RFQ
CSD25310Q2T20-V P-CHANNEL NEXFET POWER MOSF0RFQ
CSD22206WTMOSFET P-CHANNEL 8V 5A 9-DSBGA7000RFQ
CSD17579Q5AMOSFET N-CH 30V 25A 8VSON9000RFQ
CSD19533KCSMOSFET N-CH 100V 86A TO220-35500RFQ
CSD19505KCSMOSFET N-CH 80V 150A TO-2206810RFQ
CSD17552Q3AMOSFET N-CH 30V 15A 8SON3083RFQ
CSD17310Q5AMOSFET N-CH 30V 100A 8SON1000RFQ
CSD19531Q5ATTEXAS INSTRUMENTS CSD19531Q5ATMOSFET Transistor, N Channel, 100 A, 100 V, 0.0053 ohm, 10 V, 2.7 V2750RFQ
CSD17579Q3ATMOSFET N-CH 30V 35A 8VSON750RFQ
CSD16404Q5AMOSFET N-CH 25V 81A 8-SON16058RFQ
CSD16322Q5In a Pack of 5, N-Channel MOSFET, 97 A, 25 V, 8-Pin SON Texas Instruments CSD16322Q542000RFQ
CSD17308Q3TMOSFET N-CH 30V 50A4750000RFQ
CSD25404Q3TMOSFET P-CH 20V 104A 8VSON150RFQ
CSD16340Q3TMOSFET N-CHANNEL 25V 60A 8VSON1500RFQ
CSD17311Q5MOSFET 30V N-Channel NexFET Power MOSFET955RFQ
Technical Documents

Texas Instruments NexFET™ series Transistors are a family of advanced power MOSFETs designed to provide superior performance and reliability in a wide range of applications. The NexFET series features a wide range of single-channel, dual-channel, and multi-channel FETs and MOSFETs with low on-resistance, low gate charge, and low gate-to-drain capacitance. These transistors are designed to provide high efficiency, low power consumption, and high switching speeds. The NexFET series is ideal for use in power management, motor control, and other high-power applications.


Features


1. Low on-resistance: The NexFET™ series transistors feature low on-resistance, which helps reduce power loss and improve efficiency.

2. Low gate charge: The NexFET™ series transistors feature low gate charge, which helps reduce switching losses and improve efficiency.

3. Low input capacitance: The NexFET™ series transistors feature low input capacitance, which helps reduce switching losses and improve efficiency.

4. Low output capacitance: The NexFET™ series transistors feature low output capacitance, which helps reduce switching losses and improve efficiency.

5. High-speed switching: The NexFET™ series transistors feature high-speed switching, which helps reduce switching losses and improve efficiency.


Applications


1. Power management: The NexFET™ series transistors are ideal for power management applications such as DC-DC converters, motor drives, and power supplies.

2. Automotive: The NexFET™ series transistors are ideal for automotive applications such as engine control, lighting, and powertrain control.

3. Industrial: The NexFET™ series transistors are ideal for industrial applications such as motor control, power conversion, and process control.

4. Consumer: The NexFET™ series transistors are ideal for consumer applications such as home appliances, consumer electronics, and portable devices.

Frequently Asked Questions

What are the Alternative Products of Texas Instruments NexFET™ series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ series Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. STMicroelectronics N-Channel MOSFETs - Single 4. Vishay Siliconix N-Channel MOSFETs - Single 5. Fairchild Semiconductor N-Channel MOSFETs - Single 6. Diodes Incorporated N-Channel MOSFETs - Single 7. Toshiba N-Channel MOSFETs - Single 8. Renesas Electronics N-Channel MOSFETs - Single 9. NXP Semiconductors N-Channel MOSFETs - Single 10. ROHM Semiconductor N-Channel MOSFETs - Single

What are the differences between the types of Texas Instruments NexFET™ series Transistors - FETs, MOSFETs - Single?

NexFET™ series Transistors are a family of power MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) designed by Texas Instruments. They are available in two types: FETs and MOSFETs.  FETs (Field Effect Transistors): FETs are unipolar transistors that use an electric field to control the flow of current. They are used in applications where low power consumption and high switching speeds are required. FETs are available in both single and dual configurations.  MOSFETs (Metal Oxide Semiconductor Field Effect Transistors): MOSFETs are also unipolar transistors, but they use a metal oxide layer to control the flow of current. They are used in applications where high power handling and low on-resistance are required. MOSFETs are available in both single and dual configurations.  The main difference between FETs and MOSFETs is that FETs are more suitable for low power applications, while MOSFETs are better suited for high power applications. Additionally, FETs have a higher on-resistance than MOSFETs, which means that they require more power to switch. Finally, FETs are available in both single and dual configurations, while MOSFETs are only available in single configurations.