web counter

STMicroelectronics Automotive, AEC-Q101, STripFET™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of Automotive, AEC-Q101, STripFET™ series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, STripFET™ series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STWA72N60DM2AGAUTOMOTIVE-GRADE N-CHANNEL 600 V40800RFQ
SCTH40N120G2V7AGAUTOMOTIVE-GRADE SILICON CARBIDE0RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
Technical Documents

Description


STMicroelectronics Automotive, AEC-Q101, STripFET™ series Transistors are a range of high-performance, low-voltage, low-power, and low-on-resistance transistors designed for automotive applications. These transistors are available in both FETs and MOSFETs, and are designed to meet the stringent requirements of the automotive industry. The STripFET™ series transistors are designed to provide superior performance in terms of power efficiency, reliability, and temperature stability. They are also designed to meet the AEC-Q101 standard for automotive applications, ensuring that they are suitable for use in a wide range of automotive applications.



Features


• Low on-resistance

• Low gate charge

• Low input capacitance

• Low threshold voltage

• High avalanche energy

• High current capability

• High temperature operation

• AEC-Q101 qualified



Applications


• Automotive powertrain

• Automotive body electronics

• Automotive lighting

• Automotive infotainment

• Automotive safety systems

• Automotive battery management

• Automotive motor control

• Automotive power management

• Automotive sensors


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, STripFET™ series Transistors - FETs, MOSFETs - Single?

1. Infineon Technologies Automotive, AEC-Q101, OptiMOS™ series Transistors - FETs, MOSFETs - Single 2. ON Semiconductor Automotive, AEC-Q101, N-Channel MOSFETs - Single 3. Vishay Automotive, AEC-Q101, TrenchFET® Gen IV MOSFETs - Single 4. Diodes Incorporated Automotive, AEC-Q101, AlphaMOS™ series Transistors - FETs, MOSFETs - Single 5. NXP Semiconductors Automotive, AEC-Q101, CoolMOS™ series Transistors - FETs, MOSFETs - Single 6. ROHM Semiconductor Automotive, AEC-Q101, SiC MOSFETs - Single 7. Texas Instruments Automotive, AEC-Q101, NexFET™ series Transistors - FETs, MOSFETs - Single

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, STripFET™ series Transistors - FETs, MOSFETs - Single?

STMicroelectronics Automotive AEC-Q101 STripFET™ series Transistors are designed for use in automotive applications. They are designed to meet the stringent requirements of the automotive industry, including high temperature operation, high reliability, and low power consumption.  FETs (Field Effect Transistors) are three-terminal devices that use an electric field to control the flow of current. FETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) are similar to FETs, but they use a metal oxide layer to control the flow of current. MOSFETs are used in a variety of applications, including power management, switching, and signal processing.  Single FETs and MOSFETs are designed for use in single-ended applications, such as amplifiers and switches. They are typically used in low-power applications, such as audio amplifiers and motor control. Single FETs and MOSFETs are available in a variety of packages, including surface mount, through-hole, and dual-in-line packages.