web counter

STMicroelectronics Automotive, AEC-Q101, SuperMESH™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of Automotive, AEC-Q101, SuperMESH™ series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, SuperMESH™ series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STWA72N60DM2AGAUTOMOTIVE-GRADE N-CHANNEL 600 V40800RFQ
SCTH40N120G2V7AGAUTOMOTIVE-GRADE SILICON CARBIDE0RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
Technical Documents

Description


STMicroelectronics Automotive, AEC-Q101, SuperMESH™ series Transistors - FETs, MOSFETs - Single are designed to meet the stringent requirements of automotive applications. These transistors are designed to provide superior performance in terms of power efficiency, reliability, and temperature stability. The SuperMESH™ series transistors are manufactured using advanced process technologies and feature a wide range of voltage and current ratings. They are also designed to meet the AEC-Q101 automotive qualification standard, ensuring reliable operation in harsh automotive environments. The SuperMESH™ series transistors are ideal for use in automotive power management, motor control, and other applications.



Features


• AEC-Q101 qualified

• Low on-resistance

• Low gate charge

• Low input capacitance

• Low output capacitance

• Low threshold voltage

• High avalanche energy

• High dv/dt capability

• High temperature operation

• High power dissipation

• High frequency operation



Applications


• Automotive powertrain

• Automotive body electronics

• Automotive lighting

• Automotive infotainment

• Automotive safety systems

• Automotive power management

• Automotive motor control

• Automotive battery management

• Automotive sensors

• Automotive displays

• Automotive audio systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, SuperMESH™ series Transistors - FETs, MOSFETs - Single?

1. Infineon Technologies Automotive, AEC-Q101, OptiMOS™ series Transistors - FETs, MOSFETs - Single 2. ON Semiconductor Automotive, AEC-Q101, N-Channel MOSFETs - Single 3. Vishay Automotive, AEC-Q101, TrenchFET® Gen IV MOSFETs - Single 4. ROHM Automotive, AEC-Q101, SiC MOSFETs - Single 5. Diodes Incorporated Automotive, AEC-Q101, SiC MOSFETs - Single 6. NXP Automotive, AEC-Q101, TrenchMOS™ MOSFETs - Single 7. Texas Instruments Automotive, AEC-Q101, NexFET™ MOSFETs - Single 8. Toshiba Automotive, AEC-Q101, TrenchMOS™ MOSFETs - Single

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, SuperMESH™ series Transistors - FETs, MOSFETs - Single?

STMicroelectronics Automotive AEC-Q101 SuperMESH™ series Transistors - FETs:  FETs are Field Effect Transistors, which are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including power management, signal conditioning, and switching. The STMicroelectronics Automotive AEC-Q101 SuperMESH™ series FETs are designed to meet the stringent requirements of the automotive industry, and are qualified to the AEC-Q101 standard. They feature low on-resistance, low gate charge, and low gate-source capacitance.  MOSFETs - Single:  MOSFETs are Metal Oxide Semiconductor Field Effect Transistors, which are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including power management, signal conditioning, and switching. The STMicroelectronics Automotive AEC-Q101 SuperMESH™ series MOSFETs are designed to meet the stringent requirements of the automotive industry, and are qualified to the AEC-Q101 standard. They feature low on-resistance, low gate charge, and low gate-source capacitance. They are available in single and dual configurations.