web counter

STMicroelectronics Automotive, AEC-Q101, TRANSIL™ series TVS Diodes

Introduction, stock information and FAQs of Automotive, AEC-Q101, TRANSIL™ series TVS Diodes

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics Automotive, AEC-Q101, TRANSIL™ series TVS Diodes.

Applications

  • Infotainment & cluster
  • Body electronics & lighting
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
P6KE18ARLTVS DIODE 15.3VWM 32.5VC DO150RFQ
SMA6F170AAUTOMOTIVE 600 W 170 V TVS IN SM11006BUY
SMA6F100AAUTOMOTIVE 600 W 100 V TVS IN SM4052BUY
P6KE33ARLTVS DIODE 28VWM 59VC DO155897BUY
BZW04-26BTVS DIODE 25.6VWM 53.5VC DO1572000RFQ
BZW04-23BTVS DIODE 23.1VWM 48.3VC DO150RFQ
P6KE7V5CATVS DIODE 6.4VWM 14.5VC DO150RFQ
SMB6F154AYAUTOMOTIVE 600 W, 154 V TVS IN S0RFQ
SMB6F188AYAUTOMOTIVE 600 W, 188 V TVS IN S0RFQ
SMA4F8.5A400 W TVS IN SMA FLAT11848BUY
SMA4F85A400 W 85 V TVS IN SMA FLAT0RFQ
SMA4F33AYAUTOMOTIVE POWER-RAIL TVS PROTEC21BUY
SMA4F20AYAUTOMOTIVE POWER-RAIL TVS PROTEC8754BUY
SMA6J188A-TRTVS DIODE 188V 323V SMA50000RFQ
SMA4F13AYAUTOMOTIVE POWER-RAIL TVS PROTEC2978BUY
1.5KE7V5ARLTVS DIODE 6.4VWM 14.5VC DO201375BUY
SM4T21CAYTVS DIODE 18VWM 39.3VC SMA44560BUY
SM4T7V6AYTVS DIODE 6.5VWM 14.5VC SMA6BUY
SMA4F20A400 W TVS IN SMA FLAT11846BUY
SMA4F14ASMA4FXXA Series 400 W 14 V Uni-Directional SMT TVS Diode - DO-221AC6211BUY
Technical Documents

STMicroelectronics Automotive, AEC-Q101, TRANSIL™ series TVS Diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD) and other transient voltage events. These devices are designed to meet the stringent requirements of the automotive industry, and are qualified to the AEC-Q101 standard. The TRANSIL™ series offers a wide range of breakdown voltages, from 5V to 600V, and a variety of packages, including SOD-123, SMA, SMB, SMC, and SOT-23. These devices are designed to provide fast response times, low clamping voltage, and low leakage current, making them ideal for automotive applications.


Features


* Low clamping voltage

* Low leakage current

* High surge capability

* High reliability

* RoHS compliant


Applications


* Automotive electronics

* Automotive power supplies

* Automotive lighting

* Automotive infotainment systems

* Automotive body electronics

* Automotive safety systems

* Automotive engine control systems

* Automotive powertrain systems

* Automotive communication systems

* Automotive navigation systems

* Automotive security systems


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics Automotive, AEC-Q101, TRANSIL™ series TVS - Diodes?

1. Littelfuse Automotive AEC-Q101 TVS Diodes 2. Vishay Automotive AEC-Q101 TVS Diodes 3. ON Semiconductor Automotive AEC-Q101 TVS Diodes 4. Infineon Automotive AEC-Q101 TVS Diodes 5. NXP Automotive AEC-Q101 TVS Diodes 6. ROHM Automotive AEC-Q101 TVS Diodes 7. Bourns Automotive AEC-Q101 TVS Diodes 8. Diodes Incorporated Automotive AEC-Q101 TVS Diodes 9. Nexperia Automotive AEC-Q101 TVS Diodes 10. Semtech Automotive AEC-Q101 TVS Diodes

What are the differences between the types of STMicroelectronics Automotive, AEC-Q101, TRANSIL™ series TVS - Diodes?

1. Automotive series: STMicroelectronics Automotive series products are designed to meet the stringent requirements of the automotive industry, including AEC-Q101 qualification. These products are designed to withstand harsh environmental conditions, such as high temperatures, humidity, and vibration.  2. AEC-Q101 series: STMicroelectronics AEC-Q101 series products are designed to meet the requirements of the automotive industry, including AEC-Q101 qualification. These products are designed to withstand harsh environmental conditions, such as high temperatures, humidity, and vibration.  3. TRANSIL™ series TVS - Diodes: STMicroelectronics TRANSIL™ series TVS - Diodes are designed to protect sensitive electronic components from overvoltage transients. These products are designed to provide a high level of protection against electrical surges, and are available in a variety of packages and configurations.