web counter

STMicroelectronics DeepGATE™, STripFET™ H6 series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of DeepGATE™, STripFET™ H6 series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics DeepGATE™, STripFET™ H6 series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

Description


STMicroelectronics DeepGATE™, STripFET™ H6 series Transistors are a family of advanced, low-voltage, low-power, high-performance MOSFETs designed to meet the needs of today’s most demanding applications. The H6 series features a wide range of voltage and current ratings, making them suitable for a variety of applications. The H6 series also offers superior switching performance, low on-resistance, and low gate charge, making them ideal for high-efficiency power conversion. Additionally, the H6 series is designed to be compatible with a variety of packages, making them easy to integrate into existing designs. With their advanced features and wide range of options, the STMicroelectronics DeepGATE™, STripFET™ H6 series Transistors are the perfect choice for any application requiring high-performance, low-voltage, low-power MOSFETs.



Features


1. Low on-resistance: The STripFET™ H6 series transistors feature low on-resistance, which helps reduce power losses and improve efficiency.


2. Low gate charge: The STripFET™ H6 series transistors feature low gate charge, which helps reduce switching losses and improve efficiency.


3. Low input capacitance: The STripFET™ H6 series transistors feature low input capacitance, which helps reduce switching losses and improve efficiency.


4. Low output capacitance: The STripFET™ H6 series transistors feature low output capacitance, which helps reduce switching losses and improve efficiency.


5. High current handling capability: The STripFET™ H6 series transistors feature high current handling capability, which helps reduce power losses and improve efficiency.



Applications


1. Automotive: The STripFET™ H6 series transistors are suitable for use in automotive applications such as powertrain, body electronics, and safety systems.


2. Industrial: The STripFET™ H6 series transistors are suitable for use in industrial applications such as motor control, power supplies, and lighting.


3. Consumer: The STripFET™ H6 series transistors are suitable for use in consumer applications such as home appliances, consumer electronics, and portable devices.


4. DeepGATE™: The STripFET™ H6 series transistors are also suitable for use in STMicroelectronics’ DeepGATE™ technology, which is a low-power, low-cost, and high-performance solution for IoT applications.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics DeepGATE™, STripFET™ H6 series Transistors - FETs, MOSFETs - Single?

STMicroelectronics DeepGATE™ is a family of advanced power transistors that are designed to provide superior performance in a wide range of applications. The DeepGATE™ family includes STripFET™ H6 series transistors, which are available in both FETs and MOSFETs.  FETs (Field Effect Transistors) are three-terminal devices that use an electric field to control the flow of current. FETs are typically used in applications that require high switching speeds and low power consumption.  MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) are four-terminal devices that use an electric field to control the flow of current. MOSFETs are typically used in applications that require high power efficiency and low on-resistance.  The main difference between FETs and MOSFETs is that FETs are voltage-controlled devices, while MOSFETs are current-controlled devices. FETs are also typically more efficient than MOSFETs, but MOSFETs are more reliable and have a higher switching speed. Additionally, FETs are typically used in low-power applications, while MOSFETs are used in high-power applications.

What are the differences between the types of STMicroelectronics DeepGATE™, STripFET™ H6 series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ BSC018N04LS 2. ON Semiconductor NTD2955 3. Vishay Siliconix SiHG20N60E 4. Diodes Incorporated APT30M60J 5. Fairchild Semiconductor FQP30N06L 6. Toshiba TK20A60W 7. ROHM Semiconductor BD63460GWL 8. STMicroelectronics STP30N06L