web counter

STMicroelectronics DeepGATE™, STripFET™ VI series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of DeepGATE™, STripFET™ VI series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics DeepGATE™, STripFET™ VI series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

Description


STMicroelectronics DeepGATE™ is a family of advanced STripFET™ VI series transistors, including FETs and MOSFETs. These transistors are designed to provide superior performance in a wide range of applications, from automotive to consumer electronics. The DeepGATE™ transistors feature low on-resistance, low gate charge, and low gate-source capacitance, making them ideal for high-speed switching applications. They also offer excellent thermal performance, allowing for higher power dissipation and improved reliability. With their advanced design, these transistors are capable of providing superior performance in a wide range of applications.



Features


1. Low on-resistance: STMicroelectronics DeepGATE™, STripFET™ VI series transistors feature low on-resistance, allowing for higher efficiency and lower power consumption.


2. Low gate charge: The transistors have a low gate charge, which reduces switching losses and improves system performance.


3. Low input capacitance: The transistors have a low input capacitance, which reduces the switching time and improves system performance.


4. High current handling capability: The transistors have a high current handling capability, which allows for higher power handling and improved system performance.



Applications


1. Automotive: The transistors are used in automotive applications such as powertrain, body electronics, and safety systems.


2. Industrial: The transistors are used in industrial applications such as motor control, power supplies, and lighting.


3. Consumer: The transistors are used in consumer applications such as home appliances, consumer electronics, and portable devices.


4. Medical: The transistors are used in medical applications such as medical imaging, patient monitoring, and diagnostic equipment.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics DeepGATE™, STripFET™ VI series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. Vishay Siliconix N-Channel MOSFETs - Single 4. Texas Instruments NexFET™ Power MOSFETs - Single 5. Fairchild Semiconductor N-Channel MOSFETs - Single 6. Diodes Incorporated N-Channel MOSFETs - Single 7. ROHM Semiconductor N-Channel MOSFETs - Single 8. Toshiba N-Channel MOSFETs - Single 9. NXP Semiconductors N-Channel MOSFETs - Single 10. Renesas Electronics N-Channel MOSFETs - Single

What are the differences between the types of STMicroelectronics DeepGATE™, STripFET™ VI series Transistors - FETs, MOSFETs - Single?

STMicroelectronics DeepGATE™ is a family of advanced power transistors that are designed to provide superior performance in a wide range of applications. The DeepGATE™ family includes STripFET™ VI series Transistors, FETs, and MOSFETs.  STripFET™ VI series Transistors are designed for high-speed switching applications and are available in both N-channel and P-channel configurations. They feature low on-resistance, low gate charge, and low gate-source capacitance.  FETs (Field Effect Transistors) are voltage-controlled transistors that are used in a variety of applications, including power management, signal processing, and switching. FETs are available in both N-channel and P-channel configurations.  MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) are voltage-controlled transistors that are used in a variety of applications, including power management, signal processing, and switching. MOSFETs are available in both N-channel and P-channel configurations. MOSFETs are typically more efficient than FETs and have higher switching speeds.