web counter

STMicroelectronics FDmesh™ II series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of FDmesh™ II series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics FDmesh™ II series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

Description


STMicroelectronics FDmesh™ II series Transistors are a family of advanced, high-performance, low-voltage, low-power, single-channel FETs and MOSFETs. They are designed to provide superior performance in a wide range of applications, including power management, motor control, and signal conditioning. The FDmesh™ II series features a unique, patented, low-resistance, low-voltage, low-power, single-channel FET and MOSFET architecture that provides superior performance and reliability. The FDmesh™ II series is available in a variety of packages, including surface-mount, through-hole, and DIP. The FDmesh™ II series is ideal for applications requiring high-speed switching, low-power consumption, and low-voltage operation.



Features


• Low on-resistance

• Low gate charge

• Low input capacitance

• Low output capacitance

• High frequency operation

• High power handling capability

• High temperature operation

• High voltage operation

• Low gate-source voltage

• Low gate-drain voltage

• Low gate-drain leakage

• Low reverse transfer capacitance



Applications


• DC-DC converters

• Motor control

• Power management

• Automotive applications

• High-speed switching

• High-frequency switching

• High-voltage switching

• High-power switching

• High-temperature switching

• High-current switching

• High-efficiency switching

• High-reliability switching


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics FDmesh™ II series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. Vishay Siliconix N-Channel MOSFETs - Single 4. Texas Instruments NexFET™ Power MOSFETs - Single 5. Fairchild Semiconductor N-Channel MOSFETs - Single 6. Diodes Incorporated N-Channel MOSFETs - Single 7. ROHM Semiconductor N-Channel MOSFETs - Single 8. Toshiba N-Channel MOSFETs - Single 9. Renesas Electronics N-Channel MOSFETs - Single 10. NXP Semiconductors N-Channel MOSFETs - Single

What are the differences between the types of STMicroelectronics FDmesh™ II series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. FETs are available in both N-channel and P-channel configurations.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. MOSFETs are available in both N-channel and P-channel configurations.  Single: Single transistors are single-channel devices that are used in a variety of applications, including amplifiers, switches, and voltage regulators. They are available in both N-channel and P-channel configurations.