web counter

STMicroelectronics L6360 series Drivers Interface ICs

Comprehensive Guide to L6360 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics L6360 series Drivers Interface ICs products.

FEATURES

  • Supply voltage from 18 V to 32.5 V
  • Programmable output stages: high-side, low-side or push-pull (< 2 Ω)
  • Up to 500 mA L+ protected high-side driver
  • COM1, COM2 and COM3 mode supported
  • Additional IEC61131-2 type 1 input
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
L6360Transceiver IC 1TX 1RX 400Kbps 26-Pin QFN Tray9999RFQ
L6360TRL63630 Series 5 mA 5 V IO-Link Communication Master Transceiver IC - VFQFPN-2648040RFQ
Technical Documents

The L6360 is a monolithic IO-Link master port compliant with PHY2 (3-wire) supporting COM1 (4.8 kbaud), COM2 (38.4 kbaud) and COM3 (230.4 kbaud) modes. The C/Q O output stage is programmable: high-side, low-side or push-pull; also cut-off current, cut-off current delay time, and restart delay are programmable. Cut-off current and cut-off current delay time, combined with thermal shutdown and automatic restart, protect the device against overload and short-circuit. C/Q O and L+ output stages are able to drive resistive, inductive and capacitive loads. Inductive loads up to 10 mJ can be driven. Supply voltage is monitored and low voltage conditions are detected. The L6360 transfers, through the PHY2 (C/Q O pin), data received from a host microcontroller through the USART (IN C/Q O pin), or to the USART (OUT C/Q I pin) data received from PHY2 (C/Q I pin). To enable full IC control, configuration and monitoring (i.e. fault conditions stored in the status register), the communication between the system microcontroller and the L6360 is based on a fast mode 2-wire I 2 C. The L6360 has nine registers to manage the programmable parameters and the status of the IC. Monitored fault conditions are: L+ line, overtemperature, C/Q overload, linear regulator undervoltage, and parity check. Internal LED driver circuitries, in open drain configuration, provide two programmable sequences to drive two LEDs.

Frequently Asked Questions

Where can we use STMicroelectronics L6360 series Drivers Interface ICs

The L6360 can be used in various applications such as:  Industrial automation, Process control, Building automation, Smart sensors.