web counter

STMicroelectronics LDLN025 series Linear Voltage Regulators

Comprehensive Guide to LDLN025 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics LDLN025 series Linear Voltage Regulators products.

FEATURES

  • Operating input voltage range: 1.5 V to 5.5 V
  • Output current up to 250 m
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LDLN025J2925RIC REG LIN 2.925V 4FLIPCHIP3000RFQ
LDLN025J18RIC REG LINEAR 250MA 4FLIPCHIP1380RFQ
LDLN025PU28RIC REG LINEAR 2.8V 250MA 4DFN220BUY
LDLN025PU50RIC REG LINEAR 5V 250MA 4DFN5048BUY
LDLN025M45RIC REG LINEAR 4.5V 250MA SOT23-520BUY
LDLN025J12RIC REG LIN 1.2V 250MA 4FLIPCHIP3000RFQ
LDLN025J30RIC REG LINEAR 3V 250MA 4FLIPCHIP300BUY
LDLN025J28RIC REG LIN 2.8V 250MA 4FLIPCHIP100BUY
LDLN025J25RIC REG LIN 2.5V 250MA 4FLIPCHIP9000BUY
LDLN025M12RIC REG LINEAR 1.2V 250MA SOT23-51000BUY
LDLN025M33RIC REG LINEAR 3.3V 250MA SOT23-54989RFQ
LDLN025J285RIC REG LIN 2.85V 250MA 4FLIPCHIP0RFQ
LDLN025J33RIC REG LINEAR 250MA 4FLIPCHIP4287BUY
LDLN025PU33RIC REG LINEAR 3.3V 250MA 4DFN9875BUY
LDLN025PU29RIC REG LINEAR 2.9V 250MA 4DFN7196BUY
LDLN025PU12RIC REG LINEAR 1.2V 250MA 4DFN25214BUY
LDLN025M15RSTMICROELECTRONICS - LDLN025M15R - LDO, FIXED, 1.5V, 0.25A, SOT-23-5360000BUY
LDLN025M25RIC REG LINEAR 2.5V 250MA SOT23-593172RFQ
LDLN025M18RIC REG LINEAR 1.8V 250MA SOT23-58763BUY
LDLN025J50RIC REG LINEAR 5V 250MA 4FLIPCHIP0RFQ
Technical Documents

The LDLN025 is a 250 mA low-dropout voltage regulator that is able to work with an input voltage range from 1.5 V to 5.5 V. The typical dropout voltage at 250 mA load is 120 mV. The very low quiescent current, which is just 12 μA at no-load, extends battery-life of applications requiring very long standby time

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics LDLN025 series Linear Voltage Regulators

Texas Instruments (TI) LM1117 Series Linear Voltage Regulators: TI offers a range of linear voltage regulators under the LM1117 series. These regulators provide stable and regulated voltage output with low dropout voltage and are available in various fixed and adjustable output voltage options.  Analog Devices ADP Series Linear Voltage Regulators: Analog Devices offers the ADP series of linear voltage regulators, which provide stable and regulated voltage output with low dropout voltage. These regulators offer low noise, high PSRR (Power Supply Rejection Ratio), and thermal shutdown protection.  ON Semiconductor NCP Series Linear Voltage Regulators: ON Semiconductor provides the NCP series of linear voltage regulators, which offer stable and regulated voltage output with low dropout voltage and low quiescent current. These regulators are available in various fixed and adjustable output voltage options.

How do I choose a linear regulator for my project?

Input voltage range Output voltage Output current Power dissipation