web counter

STMicroelectronics MDmesh™ II series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of MDmesh™ II series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics MDmesh™ II series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

Description


STMicroelectronics MDmesh™ II series Transistors are a family of high-performance, low-voltage, low-on-resistance MOSFETs and FETs. They are designed to provide superior performance in a wide range of applications, including power management, motor control, and lighting. The MDmesh™ II series features a unique structure that combines the best of both worlds: the low-on-resistance of a MOSFET and the low-voltage capability of a FET. This combination allows for higher efficiency and lower power consumption, making it ideal for a variety of applications. The MDmesh™ II series also features a wide range of packages, including DPAK, TO-220, and TO-252, making it easy to find the right solution for your application.



Features


1. Low on-resistance: The MDmesh™ II series transistors feature low on-resistance, which allows for higher current flow and improved efficiency.


2. Low gate charge: The MDmesh™ II series transistors feature low gate charge, which reduces switching losses and improves efficiency.


3. Low capacitance: The MDmesh™ II series transistors feature low capacitance, which reduces switching losses and improves efficiency.


4. High frequency operation: The MDmesh™ II series transistors are designed for high frequency operation, allowing for faster switching speeds and improved performance.



Applications


1. Power conversion: The MDmesh™ II series transistors are ideal for use in power conversion applications, such as DC-DC converters, AC-DC converters, and inverters.


2. Motor control: The MDmesh™ II series transistors are ideal for use in motor control applications, such as brushless DC motors and stepper motors.


3. Lighting: The MDmesh™ II series transistors are ideal for use in lighting applications, such as LED lighting and fluorescent lighting.


4. Automotive: The MDmesh™ II series transistors are ideal for use in automotive applications, such as engine control, powertrain control, and body control.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics MDmesh™ II series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ 2 Power MOSFETs 2. ON Semiconductor N-Channel MOSFETs 3. Vishay Siliconix Power MOSFETs 4. Texas Instruments NexFET™ Power MOSFETs 5. Fairchild Semiconductor FETs 6. NXP Semiconductors FETs 7. Renesas Electronics FETs 8. Toshiba FETs 9. STMicroelectronics FETs 10. Analog Devices FETs

What are the differences between the types of STMicroelectronics MDmesh™ II series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are unipolar devices, meaning they only use one type of charge carrier (electrons). They are used to control the flow of current in a circuit. FETs are voltage-controlled devices, meaning that the current flow is controlled by the voltage applied to the gate terminal.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are also unipolar devices, but they use a metal-oxide layer as an insulator between the gate and the channel. This allows for a higher level of control over the current flow. MOSFETs are also voltage-controlled devices, but they are more efficient than FETs.  Single: Single transistors are single-channel devices, meaning they only have one channel for current to flow through. They are typically used in low-power applications, such as switching circuits. Single transistors are also voltage-controlled devices.