web counter

STMicroelectronics MDmesh™ V series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of MDmesh™ V series Single MOSFETs Transistors

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics MDmesh™ V series Single MOSFETs Transistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
STD50NH02L-1MOSFET N-CH 24V 50A I-PAK0RFQ
STL15N3LLH5MOSFET N-CH 30V 15A POWERFLAT530RFQ
Technical Documents

STMicroelectronics MDmesh™ V series Transistors are a family of high-performance, low-voltage, low-on-resistance MOSFETs and FETs. These transistors are designed to provide superior performance in a wide range of applications, including power management, motor control, and lighting. The MDmesh™ V series features a unique vertical structure that enables low on-resistance and low gate charge, resulting in improved efficiency and power density. Additionally, the series offers a wide range of voltage ratings, from 5V to 100V, and a variety of package options, making it suitable for a variety of applications.


Features


1. Low on-resistance: The MDmesh™ V series transistors feature low on-resistance, which allows for higher current flow and improved efficiency.

2. Low gate charge: The MDmesh™ V series transistors feature low gate charge, which reduces switching losses and improves efficiency.

3. Low capacitance: The MDmesh™ V series transistors feature low capacitance, which reduces switching losses and improves efficiency.

4. High frequency operation: The MDmesh™ V series transistors feature high frequency operation, which allows for faster switching and improved performance.


Applications


1. Power conversion: The MDmesh™ V series transistors are ideal for use in power conversion applications, such as DC-DC converters, AC-DC converters, and inverters.

2. Motor control: The MDmesh™ V series transistors are ideal for use in motor control applications, such as brushless DC motors and stepper motors.

3. Lighting: The MDmesh™ V series transistors are ideal for use in lighting applications, such as LED lighting and fluorescent lighting.

4. Automotive: The MDmesh™ V series transistors are ideal for use in automotive applications, such as engine control, powertrain control, and body control.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics MDmesh™ V series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. Vishay Siliconix N-Channel MOSFETs - Single 4. Texas Instruments NexFET™ Power MOSFETs - Single 5. Fairchild Semiconductor N-Channel MOSFETs - Single 6. Diodes Incorporated N-Channel MOSFETs - Single 7. ROHM Semiconductor N-Channel MOSFETs - Single 8. Toshiba N-Channel MOSFETs - Single 9. Renesas Electronics N-Channel MOSFETs - Single 10. NXP Semiconductors N-Channel MOSFETs - Single

What are the differences between the types of STMicroelectronics MDmesh™ V series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are voltage-controlled devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are voltage-controlled devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators.  Single: Single-channel MOSFETs are designed to operate with a single gate voltage, allowing for a simpler design and lower power consumption. They are typically used in low-power applications such as switching and signal conditioning.