web counter

STMicroelectronics MESH OVERLAY™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of MESH OVERLAY™ series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics MESH OVERLAY™ series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

Description


STMicroelectronics MESH OVERLAY™ series Transistors - FETs, MOSFETs - Single are a family of advanced power transistors designed to provide superior performance in a wide range of applications. These transistors feature a unique MESH OVERLAY™ technology that provides superior switching performance, low on-resistance, and low gate charge. The MESH OVERLAY™ series transistors are ideal for high-frequency switching applications, such as DC-DC converters, motor control, and power management. They are also suitable for high-current applications, such as automotive, industrial, and consumer electronics. With their superior performance and reliability, the MESH OVERLAY™ series transistors are the perfect choice for any application requiring high-performance power transistors.



Features


• Low on-resistance

• Low gate charge

• Low input capacitance

• Low threshold voltage

• High current capability

• High frequency operation

• High temperature operation

• High voltage operation

• High power dissipation

• High reliability



Applications


• DC-DC converters

• Motor control

• Power management

• Automotive

• Industrial

• Lighting

• Home appliances

• Audio amplifiers

• Power supplies

• Switching regulators

• Battery management

• Solar inverters

• Telecom power supplies


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics MESH OVERLAY™ series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ series Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs 3. Vishay Siliconix N-Channel MOSFETs 4. Texas Instruments NexFET™ Power MOSFETs 5. Fairchild Semiconductor N-Channel MOSFETs 6. Diodes Incorporated N-Channel MOSFETs 7. ROHM Semiconductor N-Channel MOSFETs 8. STMicroelectronics N-Channel MOSFETs 9. NXP Semiconductors N-Channel MOSFETs 10. Toshiba N-Channel MOSFETs

What are the differences between the types of STMicroelectronics MESH OVERLAY™ series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. FETs are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. FETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. MOSFETs are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. MOSFETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  Single: Single transistors are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. Single transistors are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. Single transistors are used in a variety of applications, including amplifiers, switches, and voltage regulators. Single transistors are typically used in low-power applications, such as logic circuits.