web counter

STMicroelectronics OMNIFET II™, VIPower™ series PMIC

Introduction, stock information and FAQs of OMNIFET II™, VIPower™ series Power Switches ICs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics OMNIFET II™, VIPower™ series Power Switches ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
VNL5090N3TR-EPower Switch Lo Side 13A Automotive 4-Pin(3+Tab) SOT-223 T/R693000RFQ
VNLD5160TR-EVNLD5160 Series 5.5 V 3.5 A OMNIFET III Fully Protected Low-Side Driver - SOIC-80RFQ
VNB14NV04-EIC PWR DRIVER N-CHAN 1:1 D2PAK9658RFQ
VNQ860SP-EIC PWR DRIVER N-CHAN 1:1 PWRSO10525RFQ
VN800PTTR-EIC DRIVER HIGH SIDE 0.7A PPAK2500RFQ
VND3NV0413TRMOSFET N-CH 40V 3.5A DPAK2300RFQ
VND14NV04-1-EIC PWR DRIVER N-CHANNEL 1:1 IPAK376RFQ
VNS7NV04PTR-EIC MOSFET OMNIFET II 8-SOIC1186RFQ
VN7140AJTRIC DVR HIGH-SIDE 1CH POWERSSO-1620000RFQ
VN751PT13TRMOSFET DRVR 2.5A 1-OUT Hi Side Non-Inv 5-Pin(4+Tab) PPAK T/R30000RFQ
VNL5090S5TR-EIC DVR LOW-SIDE OMNI III 8SOIC17325RFQ
VND10N06TR-EMOSFET OMNIFET 60V 10A DPAK9000RFQ
VNL5030S5TR-EIC DVR LOW-SIDE OMNI III 8SOIC4950RFQ
VNL5050S5TR-EIC DVR LOW SIDE OMINIFET 8SOIC40000RFQ
VN5E010MHTR-EIC DVR SWITCH HI SIDE SGL HPAK-6290RFQ
VND5E160JTR-EIC SW M0-5 2CH 10A DGTL PWRSSO122500RFQ
VND830ETR-EIC DVR HIGH SIDE 2CH 16SOIC2038RFQ
VND5T050AKTR-EIC DRIVER HIGH SIDE 2CH PWRSSO24990RFQ
VNQ5E160AKTR-EIC DVR QUAD HIGH SIDE POWERSSO241625RFQ
VNQ830PTR-EIC DRIVER HISIDE QUAD 28-SOIC835RFQ
Technical Documents

STMicroelectronics OMNIFET II™, VIPower™ series PMIC is a family of advanced power management integrated circuits (PMICs) designed to provide a complete power solution for a wide range of applications. The OMNIFET II™, VIPower™ series PMICs offer a wide range of features, including high-efficiency power conversion, low-noise operation, and a wide range of protection features. The OMNIFET II™, VIPower™ series PMICs are designed to provide a complete power solution for a wide range of applications, including automotive, industrial, consumer, and medical. The OMNIFET II™, VIPower™ series PMICs are designed to provide a high level of integration, allowing for a compact solution with a small footprint. The OMNIFET II™, VIPower™ series PMICs are designed to provide a high level of flexibility, allowing for a wide range of configurations and features.


Features


• High-efficiency power distribution switches with low RDS(on)

• Low quiescent current

• High-side and low-side load drivers

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Reverse-battery protection

• Over-voltage protection

• Under-voltage protection

• Programmable slew rate

• Programmable current limit

• Programmable soft-start

• Programmable over-current protection

• Programmable over-temperature protection


Applications


• Automotive systems

• Industrial systems

• Consumer electronics

• Portable devices

• Battery-powered systems

• LED lighting

• Motor control

• Power management


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics OMNIFET II™, VIPower™ series PMIC?

1. Texas Instruments TPS65217A PMIC 2. NXP Semiconductors MC34VR500 PMIC 3. ON Semiconductor NCP4371 PMIC 4. Linear Technology LTC3676 PMIC 5. Analog Devices ADP5090 PMIC 6. Maxim Integrated MAX17263 PMIC 7. Renesas ISL9237 PMIC 8. Microchip Technology MCP19111 PMIC 9. Infineon Technologies BCR450 PMIC 10. ROHM BD9G101 PMIC

What are the differences between the types of STMicroelectronics OMNIFET II™, VIPower™ series PMIC?

The STMicroelectronics OMNIFET II™ series PMICs are designed for high-current applications, such as motor control, power conversion, and lighting. They feature a wide range of integrated features, including high-side and low-side MOSFETs, current sensing, over-temperature protection, and adjustable current limit.  The VIPower™ series PMICs are designed for low-power applications, such as battery-powered devices. They feature a wide range of integrated features, including low-dropout regulators, over-temperature protection, and adjustable current limit. They also offer a wide range of output voltage options, making them suitable for a variety of applications.