web counter

STMicroelectronics OMNIFET III™, VIPower™ series PMIC

Introduction, stock information and FAQs of OMNIFET III™, VIPower™ series Power Switches ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics OMNIFET III™, VIPower™ series Power Switches ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
VNL5090N3TR-EPower Switch Lo Side 13A Automotive 4-Pin(3+Tab) SOT-223 T/R693000RFQ
VNLD5160TR-EVNLD5160 Series 5.5 V 3.5 A OMNIFET III Fully Protected Low-Side Driver - SOIC-80RFQ
VNB14NV04-EIC PWR DRIVER N-CHAN 1:1 D2PAK9658RFQ
VNQ860SP-EIC PWR DRIVER N-CHAN 1:1 PWRSO10525RFQ
VN800PTTR-EIC DRIVER HIGH SIDE 0.7A PPAK2500RFQ
VND3NV0413TRMOSFET N-CH 40V 3.5A DPAK2300RFQ
VND14NV04-1-EIC PWR DRIVER N-CHANNEL 1:1 IPAK376RFQ
VNS7NV04PTR-EIC MOSFET OMNIFET II 8-SOIC1186RFQ
VN7140AJTRIC DVR HIGH-SIDE 1CH POWERSSO-1620000RFQ
VN751PT13TRMOSFET DRVR 2.5A 1-OUT Hi Side Non-Inv 5-Pin(4+Tab) PPAK T/R30000RFQ
VNL5090S5TR-EIC DVR LOW-SIDE OMNI III 8SOIC17325RFQ
VND10N06TR-EMOSFET OMNIFET 60V 10A DPAK9000RFQ
VNL5030S5TR-EIC DVR LOW-SIDE OMNI III 8SOIC4950RFQ
VNL5050S5TR-EIC DVR LOW SIDE OMINIFET 8SOIC40000RFQ
VN5E010MHTR-EIC DVR SWITCH HI SIDE SGL HPAK-6290RFQ
VND5E160JTR-EIC SW M0-5 2CH 10A DGTL PWRSSO122500RFQ
VND830ETR-EIC DVR HIGH SIDE 2CH 16SOIC2038RFQ
VND5T050AKTR-EIC DRIVER HIGH SIDE 2CH PWRSSO24990RFQ
VNQ5E160AKTR-EIC DVR QUAD HIGH SIDE POWERSSO241625RFQ
VNQ830PTR-EIC DRIVER HISIDE QUAD 28-SOIC835RFQ
Technical Documents

Description


STMicroelectronics OMNIFET III™, VIPower™ series PMIC is a family of advanced power management integrated circuits (PMICs) designed to provide a complete power solution for a wide range of applications. The OMNIFET III™, VIPower™ series PMICs offer a wide range of features, including high-efficiency power conversion, low-noise operation, and a wide range of protection features. The OMNIFET III™, VIPower™ series PMICs are designed to provide a complete power solution for a wide range of applications, including consumer electronics, automotive, industrial, and medical. The OMNIFET III™, VIPower™ series PMICs are designed to provide a high level of integration, allowing for a compact solution with minimal external components. The OMNIFET III™, VIPower™ series PMICs are designed to provide a high level of flexibility, allowing for a wide range of operating conditions and applications.



Features


• High-side and low-side switches with integrated protection features

• Low RDS(on) and low quiescent current

• Over-temperature protection

• Over-current protection

• Over-voltage protection

• Short-circuit protection

• Reverse-current protection

• ESD protection

• Low-voltage lockout

• Thermal shutdown

• Programmable slew rate

• Programmable current limit

• Programmable soft-start

• Programmable over-voltage protection

• Programmable over-current protection



Applications


• Automotive systems

• Industrial systems

• Home appliances

• Lighting systems

• Power supplies

• Motor control

• Battery management

• Portable devices

• Medical equipment

• Consumer electronics


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics OMNIFET III™, VIPower™ series PMIC?

"1. Texas Instruments TPS6598x PMICs 2. NXP Semiconductors MC34VR PMICs 3. ON Semiconductor NCP1529 PMICs 4. Analog Devices ADP5090 PMICs 5. Maxim Integrated MAX17263 PMICs 6. Renesas ISL9237 PMICs 7. Microchip Technology MCP19111 PMICs 8. Dialog Semiconductor DA9210 PMICs 9. Linear Technology LTC3676 PMICs 10. Infineon Technologies BCR420 PMICs"

What are the differences between the types of STMicroelectronics OMNIFET III™, VIPower™ series PMIC?

"The STMicroelectronics OMNIFET III™ series PMICs are designed for high-performance applications, such as automotive, industrial, and consumer electronics. They offer a wide range of features, including high-efficiency power conversion, low-noise operation, and high-temperature operation.  The VIPower™ series PMICs are designed for low-power applications, such as portable and battery-powered devices. They offer a wide range of features, including low-power consumption, low-noise operation, and low-temperature operation."