web counter

STMicroelectronics ST3485 series Drivers Interface ICs

Comprehensive Guide to ST3485 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics ST3485 series Drivers Interface ICs products.

FEATURES

  • ESD protection ±15 kV IEC 61000-4-2 air discharge
  • Operate from a single 3.3 V supply - no charge pump
  • Interoperable with 5 V logic
  • 1 μA low current shutdown mode max. required
  • Guaranteed 12 Mbps data rate
Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
ST3485EBDRIC TXRX 3.3V RS485/422 8 SOIC41752RFQ
ST3485EBNIC TRANSCEIVER HALF 1/1 8DIP5000RFQ
ST3485ECDRIC TXRX RS422/485 15MBPS 8SO13473RFQ
ST3485EIDTIC TXRX 3.3V RS485/422 8-SOIC2500RFQ
ST3485ECNIC TXRX RS485/422 3.3V ESD 8-DIP0RFQ
ST3485EIYDTIC TXRX RS422/RS485 15MBPS 8SO25000RFQ
Technical Documents

The ST3485 series is a ±15 kV ESD protected, 3.3 V low power transceiver for RS-485 and RS-422 communications. These devices contain one driver and one receiver in half duplex configuration. These devices transmit and receive at a guaranteed data rate of at least 12 Mbps. All transmitter outputs and receiver inputs are protected to ±15 kV IEC 61000-4-2 air discharge. The driver is short-circuit current limited and is protected against excessive power dissipation by thermal shutdown circuitry that places the driver outputs into a high impedance state.

Frequently Asked Questions

Where can we use STMicroelectronics ST3485 series Drivers Interface ICs

The ST3485 series Integrated Circuits (ICs) Drivers Interface ICs are used for RS-485 and RS-422 communications. These devices contain one driver and one receiver in half duplex configuration. These devices transmit and receive at a guaranteed data rate of at least 12 Mbps.