web counter

STMicroelectronics STR485 series Drivers Interface ICs

Comprehensive Guide to STR485 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics STR485 series Drivers Interface ICs products.

FEATURES

  • Low power differential line transceiver for data transmission standard RS485 applications in half-duplex mode.
  • Data and enable signals are compatible with 1.8 V or 3.3 V supplie
  • Two speeds are selectable through SLR pin: fast data rate up to 20 Mbps or slow data rate for extended cable running to 250 kbps.
  • Excessive power dissipation caused by bus contention or faults is prevented by thermal shutdown circuit that forces the driver outputs into a high impedance state.
  • The receiver has a fail-safe feature, which guarantees a high output state when the inputs are left open, shorted or idle1.
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
STR485LVQTPOWER-LINE COMMUNICATION DUAL LI3000RFQ
Technical Documents

The STR485 is a low power differential line transceiver for data transmission standard RS485 applications in half-duplex mode. Data and enable signals are compatible with 1.8 V or 3.3 V supplies. Two speeds are selectable through SLR pin: fast data rate up to 20 Mbps or slow data rate for extended cable running to 250 kbps. Excessive power dissipation caused by bus contention or faults is prevented by thermal shutdown circuit that forces the driver outputs into a high impedance state. The receiver has a fail-safe feature, which guarantees a high output state when the inputs are left open, shorted or idle. The STR485 is active and available in industry standard DFN10 package.


Frequently Asked Questions

Where can we use STMicroelectronics STR485 series Drivers Interface ICs?

The STR485 is a low power differential line transceiver for data transmission standard RS485 applications in half-duplex mode. It is used in various applications such as industrial automation, building automation, security systems, and HVAC.