web counter

STMicroelectronics STripFET™ F6 series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of STripFET™ F6 series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STripFET™ F6 series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
STD50NH02L-1MOSFET N-CH 24V 50A I-PAK0RFQ
STL15N3LLH5MOSFET N-CH 30V 15A POWERFLAT530RFQ
Technical Documents

Description


STMicroelectronics STripFET™ F6 series Transistors are a family of advanced, low-voltage, low-on-resistance, high-speed, low-gate-charge, and low-capacitance MOSFETs. These transistors are designed to provide superior performance in a wide range of applications, including power management, motor control, and switching applications. The F6 series transistors feature a low-voltage threshold, low-on-resistance, and high-speed switching capabilities, making them ideal for high-efficiency, low-power designs. Additionally, the F6 series transistors feature a low-gate-charge and low-capacitance, which helps reduce switching losses and improve system efficiency.



Features


• Low on-resistance

• Low gate charge

• Low input capacitance

• Low threshold voltage

• High current capability

• High avalanche energy

• High temperature operation

• High frequency operation

• High power dissipation



Applications


• DC-DC converters

• Motor control

• Switching power supplies

• Uninterruptible power supplies

• Battery chargers

• Automotive applications

• Lighting control

• Industrial applications

• Power management


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STripFET™ F6 series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ FETs 2. ON Semiconductor N-Channel MOSFETs 3. Vishay Siliconix N-Channel MOSFETs 4. Texas Instruments NexFET™ Power MOSFETs 5. Fairchild Semiconductor N-Channel MOSFETs 6. Diodes Incorporated N-Channel MOSFETs 7. ROHM Semiconductor N-Channel MOSFETs 8. Toshiba N-Channel MOSFETs 9. Renesas Electronics N-Channel MOSFETs 10. STMicroelectronics N-Channel MOSFETs

What are the differences between the types of STMicroelectronics STripFET™ F6 series Transistors - FETs, MOSFETs - Single?

The STMicroelectronics STripFET™ F6 series Transistors are available in three different types: FETs, MOSFETs, and Single.   FETs (Field Effect Transistors) are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. FETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) are similar to FETs, but they use a metal oxide layer to control the current flow between the source and drain terminals. MOSFETs are used in a variety of applications, including power management, switching, and signal processing.  Single FETs are single-terminal devices that use an electric field to control the current flow between the source and drain terminals. Single FETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.