web counter

STMicroelectronics STripFET™ H6 series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of STripFET™ H6 series Single MOSFETs Transistors

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of STMicroelectronics STripFET™ H6 series Single MOSFETs Transistors.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
STD50NH02L-1MOSFET N-CH 24V 50A I-PAK0RFQ
STL15N3LLH5MOSFET N-CH 30V 15A POWERFLAT530RFQ
Technical Documents

The STMicroelectronics STripFET™ H6 series Transistors are a family of high-performance, low-voltage, low-power, single-channel MOSFETs. These transistors are designed to provide superior performance in a wide range of applications, including power management, motor control, and switching applications. The H6 series transistors feature a low on-resistance, low gate charge, and low gate-source capacitance, making them ideal for high-efficiency, low-power designs. The H6 series transistors are available in a variety of packages, including TO-220, TO-252, and SOT-223, making them suitable for a wide range of applications.


Features


• Low on-resistance

• Low gate charge

• Low input capacitance

• Low threshold voltage

• High avalanche energy

• High dv/dt capability

• High temperature operation

• High power dissipation

• High frequency operation


Applications


• DC-DC converters

• Motor control

• Switching power supplies

• Uninterruptible power supplies

• Battery chargers

• Automotive applications

• Lighting control

• Industrial applications

• Home appliances


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STripFET™ H6 series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ BSC092N04LS 2. ON Semiconductor NTD2955N 3. Vishay Siliconix SiHG20N60E 4. Diodes Incorporated APT30G60B 5. Fairchild Semiconductor FQP30N06L 6. Toshiba TK20A60W 7. ROHM Semiconductor BD63420MUV-C 8. IXYS Corporation IXTH20N60L2

What are the differences between the types of STMicroelectronics STripFET™ H6 series Transistors - FETs, MOSFETs - Single?

The STMicroelectronics STripFET™ H6 series Transistors are available in three different types: FETs, MOSFETs, and Single.   FETs (Field Effect Transistors) are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. FETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs (Metal Oxide Semiconductor Field Effect Transistors) are similar to FETs, but they use a metal oxide layer as the gate insulator instead of an electric field. MOSFETs are used in a variety of applications, including power management, switching, and signal processing.  Single Transistors are three-terminal devices that use a single gate to control the current flow between the source and drain terminals. Single transistors are used in a variety of applications, including amplifiers, switches, and voltage regulators.