web counter

STMicroelectronics STripFET™ III series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of STripFET™ III series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STripFET™ III series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STFU24N60M2MOSFET N-CH 600V 18A TO-220FP400RFQ
STI24N60M6NCHANNEL 600 V 105 MOHM TYP. 22340RFQ
STW38N65M5-4MOSFET N-CH 650V 30A TO247-4L720RFQ
STWA75N60M6N-CHANNEL 600 V 32 MOHM TYP. 729000RFQ
STWA68N60M6N-CHANNEL 600 V 35 MOHM TYP. 63590RFQ
STP130N8F7MOSFET N-CHANNEL 80V 80A TO2201000RFQ
STWA70N65DM6N-CHANNEL 650 V, 0.035 OHM TYP.,30RFQ
STH260N6F6-6MOSFET POWER MOSFET20000RFQ
STFI13N95K3MOSFET N CH 950V 10A I2PAKFP4000RFQ
STI34N65M5MOSFET N-CH 650V 28A I2PAK1220RFQ
STFI24NM60NMOSFET N-Ch 600V 0.168 Ohm 17A MDmesh II1217RFQ
STI400N4F6MOSFET N-CH 40V 120A I2PAK829RFQ
STP17N62K3MOSFET N-CH 620V 15A TO-22024750RFQ
STWA75N60DM6N-CHANNEL 600 V, 0.032 OHM TYP.,338RFQ
STL33N60DM6N-CHANNEL 600 V, 125 MOHM TYP.,2735RFQ
STH265N6F6-6AGMOSFET N-CH 60V 180A H2PAK-620000RFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
Technical Documents

Description


STMicroelectronics STripFET™ III series Transistors are a family of advanced power MOSFETs designed to provide superior performance in a wide range of applications. These transistors feature low on-resistance, low gate charge, and low gate-source capacitance, making them ideal for high-efficiency power conversion. The STripFET™ III series also offers excellent thermal performance, allowing for higher power density and improved reliability. With their low on-resistance and low gate charge, these transistors are ideal for high-frequency switching applications.



Features


• Low on-resistance

• Low gate charge

• Low input capacitance

• Low threshold voltage

• High current capability

• High frequency operation

• High temperature operation

• High voltage operation

• High power dissipation

• Low gate-source leakage

• Low drain-source leakage

• Low noise



Applications


• DC-DC converters

• Motor control

• Power management

• Automotive

• Industrial

• Lighting

• Home appliances

• Audio amplifiers

• Power amplifiers

• Switching regulators

• Battery management

• Solar inverters

• Telecom power supplies

• Uninterruptible power supplies (UPS)


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STripFET™ III series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ 2. ON Semiconductor N-Channel MOSFETs 3. Vishay Siliconix Power MOSFETs 4. Texas Instruments NexFET™ 5. Fairchild Semiconductor FETs 6. Diodes Incorporated MOSFETs 7. NXP Semiconductors MOSFETs 8. Renesas Electronics MOSFETs 9. Toshiba Semiconductor MOSFETs 10. ROHM Semiconductor MOSFETs

What are the differences between the types of STMicroelectronics STripFET™ III series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are unipolar devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. FETs are typically used in low-power applications and are available in both N-channel and P-channel configurations.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are unipolar devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. MOSFETs are typically used in high-power applications and are available in both N-channel and P-channel configurations.  Single: Single transistors are single-channel devices that are used in a variety of applications, including amplifiers, switches, and voltage regulators. Single transistors are typically used in low-power applications and are available in both N-channel and P-channel configurations.