web counter

STMicroelectronics SuperMESH3™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of SuperMESH3™ series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics SuperMESH3™ series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
STD50NH02L-1MOSFET N-CH 24V 50A I-PAK0RFQ
STL15N3LLH5MOSFET N-CH 30V 15A POWERFLAT530RFQ
Technical Documents

Description


STMicroelectronics SuperMESH3™ series Transistors are a family of advanced power MOSFETs designed to provide superior performance in a wide range of applications. The SuperMESH3™ series features a unique structure that combines the benefits of both vertical and lateral MOSFETs, resulting in improved switching performance, lower on-resistance, and higher current handling capability. The series is available in a variety of packages, including single, dual, and triple configurations, and is suitable for use in a wide range of applications, including power management, motor control, and power conversion.



Features


1. Low on-resistance: SuperMESH3™ series transistors feature low on-resistance, allowing for higher current flow and improved efficiency.


2. Low gate charge: SuperMESH3™ series transistors feature low gate charge, allowing for faster switching speeds and improved power efficiency.


3. Low input capacitance: SuperMESH3™ series transistors feature low input capacitance, allowing for improved signal integrity and reduced power consumption.


4. High-speed switching: SuperMESH3™ series transistors feature high-speed switching, allowing for improved system performance.



Applications


1. Automotive: SuperMESH3™ series transistors are used in automotive applications such as engine control, powertrain control, and body electronics.


2. Industrial: SuperMESH3™ series transistors are used in industrial applications such as motor control, power supplies, and robotics.


3. Consumer: SuperMESH3™ series transistors are used in consumer applications such as home appliances, consumer electronics, and gaming consoles.


4. Medical: SuperMESH3™ series transistors are used in medical applications such as medical imaging, patient monitoring, and medical instrumentation.


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SuperMESH3™ series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ series Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. Vishay Siliconix N-Channel MOSFETs - Single 4. Toshiba Power MOSFETs - Single 5. Fairchild Semiconductor N-Channel MOSFETs - Single 6. Texas Instruments N-Channel MOSFETs - Single 7. Renesas Electronics N-Channel MOSFETs - Single 8. NXP Semiconductors N-Channel MOSFETs - Single 9. Diodes Incorporated N-Channel MOSFETs - Single 10. STMicroelectronics N-Channel MOSFETs - Single

What are the differences between the types of STMicroelectronics SuperMESH3™ series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. FETs are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. FETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. MOSFETs are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. MOSFETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  Single: Single transistors are single-terminal devices that are used to control the current flow between the source and drain terminals. Single transistors are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. Single transistors are used in a variety of applications, including amplifiers, switches, and voltage regulators.