web counter

STMicroelectronics SuperMESH5™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of SuperMESH5™ series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics SuperMESH5™ series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STP140N4F6MOSFET N-CHANNEL 40V 80A TO2200RFQ
STI20N60M2-EPMOSFET N-CHANNEL 600V 13A TO2200RFQ
STW20N60M2-EPMOSFET N-CHANNEL 600V 13A TO247100RFQ
STFU14N80K5N-CHANNEL 800 V, 0.400 OHM TYP.,166000RFQ
STFW20N65M5MOSFET N-CH 650V 18A TO-3PF18000RFQ
STH272N6F7-6AGMOSFET N-CH 60V 180A H2PAK-6845RFQ
STW35N65DM2N-CHANNEL 650 V, 0.094 OHM TYP.,0RFQ
STW35N60M2-EPMOSFET20000RFQ
STD37P3H6AGMOSFET P-CH 30V 40A DPAK50000RFQ
STWA48N60M6N-CHANNEL 600 V, 61 MOHM TYP., 330RFQ
STWA70N60DM2MOSFET N-CHANNEL 600V 66A TO247980RFQ
STB2N62K3MOSFET N-CH 620V 2.2A D2PAK8810RFQ
STU6N65M2-SPTD HIGH VOLTAGE1000RFQ
STL117N4LF7AGAUTOMOTIVE-GRADE N-CHANNEL 40 V,66660RFQ
STP52P3LLH6MOSFET N-CHANNEL 30V 52A TO2205000RFQ
STU5N80K5N-CHANNEL 800 V, 1.50 OHM TYP.,122RFQ
STF46N60M6N-CHANNEL 600 V, 68 MOHM TYP., 30RFQ
STD60NH03L-1MOSFET N-CH 30V 60A I-PAK9000RFQ
STD50NH02L-1MOSFET N-CH 24V 50A I-PAK0RFQ
STL15N3LLH5MOSFET N-CH 30V 15A POWERFLAT530RFQ
Technical Documents

Description


The STMicroelectronics SuperMESH5™ series Transistors - FETs, MOSFETs - Single are a family of advanced power transistors designed to provide superior performance in a wide range of applications. These transistors feature a unique SuperMESH5™ structure that provides superior switching performance, low on-resistance, and low gate charge. The SuperMESH5™ series transistors are available in a variety of packages, including TO-220, TO-252, and DPAK, and are suitable for use in a wide range of applications, including power management, motor control, and power conversion.



Features


• Low on-resistance

• Low gate charge

• Low input capacitance

• Low threshold voltage

• High current capability

• High frequency operation

• High temperature operation

• High voltage operation

• High power dissipation

• High reliability



Applications


• DC-DC converters

• Motor control

• Power management

• Automotive

• Industrial

• Lighting

• Audio amplifiers

• Switching power supplies

• Battery management

• Solar inverters

• Telecom power supplies

• Uninterruptible power supplies (UPS)

• High-efficiency power conversion


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics SuperMESH5™ series Transistors - FETs, MOSFETs - Single?

1. Infineon OptiMOS™ 5 Series Transistors - FETs, MOSFETs - Single 2. ON Semiconductor N-Channel MOSFETs - Single 3. Vishay Siliconix SiR845 Series Transistors - FETs, MOSFETs - Single 4. Texas Instruments TPSM846 Series Transistors - FETs, MOSFETs - Single 5. NXP Semiconductors BUK Series Transistors - FETs, MOSFETs - Single 6. ROHM Semiconductor SiC817 Series Transistors - FETs, MOSFETs - Single 7. Diodes Incorporated APT Series Transistors - FETs, MOSFETs - Single 8. Fairchild Semiconductor FDC Series Transistors - FETs, MOSFETs - Single 9. Toshiba TK Series Transistors - FETs, MOSFETs - Single 10. Renesas Electronics R2J Series Transistors - FETs, MOSFETs - Single

What are the differences between the types of STMicroelectronics SuperMESH5™ series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. FETs are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. FETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are three-terminal devices that use an electric field to control the current flow between the source and drain terminals. MOSFETs are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. MOSFETs are used in a variety of applications, including amplifiers, switches, and voltage regulators.  Single: Single transistors are single-terminal devices that are used to control the current flow between the source and drain terminals. Single transistors are voltage-controlled devices, meaning that the voltage applied to the gate terminal determines the current flow between the source and drain terminals. Single transistors are used in a variety of applications, including amplifiers, switches, and voltage regulators.