web counter

Texas Instruments 65C1168 series Drivers Interface ICs

Comprehensive Guide to 65C1168 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65C1168 series Drivers Interface ICs products.

FEATURES

  • They are integrated circuits designed for balanced transmission lines
  • They meet TIA/EIA-422-B and ITU recommendation V.11
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN65C1168PWG4IC TRANSCEIVER FULL 2/2 16TSSOP0RFQ
SN65C1168NIC TRANSCEIVER FULL 2/2 16DIP43560BUY
SN65C1168ENSIC TRANSCEIVER FULL 2/2 16SO28750RFQ
SN65C1168ERGYRIC DIFF DVR/RCVR DUAL 16-VQFN20874RFQ
SN65C1168NSRDual Transmitter/Receiver RS-422 16-Pin SOP T/R2000RFQ
SN65C1168ENSG4IC TRANSCEIVER FULL 2/2 16SO0RFQ
SN65C1168EPWRG4IC TRANSCEIVER FULL 2/2 16TSSOP637BUY
SN65C1168EPWDual Transmitter/Receiver RS-422 16-Pin TSSOP Tube3500BUY
SN65C1168NSRG4IC TRANSCEIVER FULL 2/2 16SO1BUY
SN65C1168PWDual Transmitter/Receiver RS-422 16-Pin TSSOP Tube1146RFQ
SN65C1168PWRIC DUAL DIFF DRVR/RCVR 16-TSSOP0RFQ
SN65C1168EPWRDual Differential Drivers and Receivers With +/-8-kV IEC ESD Protection 16-TSSOP -40 to 85637RFQ
SN65C1168ENSRIC DIFF DVR/RCVR DUAL 16SO12000RFQ
Technical Documents

The Texas Instruments 65C1168 series Drivers Interface ICs are integrated circuits designed for balanced transmission lines. They meet TIA/EIA-422-B and ITU recommendation V.11. The devices are dual drivers and receivers that combine dual 3-state differential line drivers and 3-state differential line receivers, both of which operate from a single 5-V power supply

Frequently Asked Questions

What is the difference between SN65C1167 and SN75C1167?

The SN65C1167 and SN75C1167 are both dual drivers and receivers that combine dual 3-state differential line drivers and 3-state differential line receivers, both of which operate from a single 5-V power supply. The driver and receiver have active-high and active-low enables, respectively, which can be connected together externally to function as direction control.