web counter

Texas Instruments 65C3243 series Drivers Interface ICs

Comprehensive Guide to 65C3243 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65C3243 series Drivers Interface ICs products.

FEATURES

  • They are transceivers that provide full-duplex communication between RS-232 and TTL interfaces.
  • They are designed to operate at data rates up to 1 Mbps.
  • They are compatible with industry-standard 16C550-type UARTs.
  • The devices have three drivers and five receivers, which allow them to interface with systems that have three-wire or five-wire RS-32 interfaces.
  • They operate from a single 3-V to 5.5-V power supply and are available in a 28-SSOP package
Applications

  • Electronic point of sale (EPOS)
  • Wired networking
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN65C3243DBRIC LINE DRVR/RCVR MULTCH 28-SSOP17RFQ
SN65C3243PWTriple Transmitter Quint Receiver RS-232 28-Pin TSSOP Tube41BUY
SN65C3243DBRG4IC LINE DRVR/RCVR RS232 28-SSOP0RFQ
SN65C3243DWRS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr10BUY
SN65C3243DWRIC LINE DRVR/RCVR MULTCH 28-SOIC142BUY
SN65C3243PWRIC LINE DRVR/RCVR MULTCH 28TSSOP1841BUY
Technical Documents

Texas Instruments 65C3243 series Drivers Interface ICs are transceivers that provide full-duplex communication between RS-232 and TTL interfaces. They are designed to operate at data rates up to 1 Mbps and are compatible with industry-standard 16C550-type UARTs. The devices have three drivers and five receivers, which allow them to interface with systems that have three-wire or five-wire RS-232 interfaces. They operate from a single 3-V to 5.5-V power supply and are available in a 28-SSOP package.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments 65C3243 series Drivers Interface ICs

I found two substitute components of Texas Instruments 65C3243 series Drivers Interface ICs:  MAX3243EEAI+T Analog Devices Inc./Maxim Integrated ICL3245EIAZ Renesas Electronics America Inc

Where can we use Texas Instruments 65C3243 and MAX3243EEAI+T?

The Texas Instruments 65C3243 and MAX3243EEAI+T are transceivers that can be used in various applications such as industrial automation, medical equipment, point-of-sale terminals, set-top boxes, networking equipment, and PC peripherals. They are used to convert between serial data and parallel interfaces.