web counter

Texas Instruments 65HVD01 series Drivers Interface ICs

Comprehensive Guide to 65HVD01 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD01 series Drivers Interface ICs products.

FEATURES

  • Half-duplex transceivers designed for RS-485 data bus networks.
  • Designed to operate over a wide range of supply voltages from 3V to 3.6V.
  • Can withstand harsh industrial environments with an operating temperature range of -40°C to 125°C.
  • Data rate of up to 20Mbps.
  • Can be used in applications such as building automation, security systems, and industrial control
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD01DRCRIC RS-485 TXRX HIGH OUT 10SON2500RFQ
SN65HVD01DRCTIC TXRX RS-485 HIGH OUT 10SON144BUY
Technical Documents

The Texas Instruments 65HVD01 series Drivers Interface ICs are half-duplex transceivers designed for RS-485 data bus networks. They are designed to operate over a wide range of supply voltages from 3V to 3.6V and can withstand harsh industrial environments with an operating temperature range of -40°C to 125°C1. The ICs have a data rate of up to 20Mbps and can be used in applications such as building automation, security systems, and industrial control

Frequently Asked Questions

Where can we use Texas Instruments 65HVD01 series Drivers Interface ICs

The Texas Instruments 65HVD01 series Drivers Interface ICs can be used in applications such as building automation, security systems, and industrial control.