The Texas Instruments 65HVD1050 series Drivers Interface ICs is a high-speed EMC optimized CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. It is designed for data rates up to 1 Mbps and is suitable for 12 V and 24 V systems
Texas Instruments 65HVD1050 series Drivers Interface ICs
Comprehensive Guide to 65HVD1050 Integrated Circuits (ICs) Drivers Interface ICs
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD1050 series Drivers Interface ICs products.
FEATURES
- High-speed EMC optimized CAN transceiver
- Designed for data rates up to 1 Mbps
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| SN65HVD1050MDREPG4 | IC TRANSCEIVER HALF 1/1 8SOIC | 17540 | RFQ |
| SN65HVD1050QDRQ1 | IC CAN TRANSCEIVER 5V 8-SOIC | 10000 | RFQ |
| SN65HVD1050AQDRQ1 | IC CAN TRANSCEIVER 8-SOIC | 75000 | RFQ |
| SN65HVD1050DR | IC EMC CAN TRANSCEIVER 8-SOIC | 10000 | RFQ |
| SN65HVD1050MDREP | IC EMC CAN TRANSCEIVER 8-SOIC | 16 | RFQ |
| SN65HVD1050DRG4 | TEXAS INSTRUMENTS - SN65HVD1050DRG4 - IC, CAN TXRX,1MBPS, 1/1, 5.5V, SOIC-8 | 17110 | RFQ |
| SN65HVD1050D | TEXAS INSTRUMENTS - SN65HVD1050D - IC, CAN TRANSCEIVER, 1MBPS, 5V, SOIC | 78956 | RFQ |
| SN65HVD1050DG4 | TEXAS INSTRUMENTS - SN65HVD1050DG4 - CAN TRANSCEIVER,1MBPS, 1/1, 5.5V, SOIC-8 | 1 | BUY |
Technical Documents
- Wire Base Metal 21/May/2019
- SN65HVD1050DR-Texas-Instruments-datasheet-37484761.pdf
- SN65HVD1050DR-Texas-Instruments-datasheet-150877.pdf
- SN65HVD1050DR-Texas-Instruments-datasheet-41205048.pdf
- SN65HVD1050DR-Texas-Instruments-datasheet-62115934.pdf
- SN65HVD1050DR-Texas-Instruments-datasheet-8427507.pdf
- SN65HVD1050DR-Texas-Instruments-datasheet-14121690.pdf
- Mult Dev 30/Oct/2019
- Bubble Wrap removal 23/Sep/2019
- SN65HVD1050QDRQ1-Texas-Instruments-datasheet-10319009.pdf
- SN65HVD1050QDRQ1-Texas-Instruments-datasheet-98241.pdf
- SN65HVD1050QDRQ1-Texas-Instruments-datasheet-14133896.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments 65HVD1050 series Drivers Interface ICs
NXP Semiconductors TJA1050: The TJA1050 is a popular CAN bus transceiver IC that provides a driver and receiver interface for CAN bus communication. It offers similar functionality to the 65HVD1050 and is widely used in automotive and industrial applications. Microchip Technology MCP2551: The MCP2551 is another widely used CAN transceiver IC that provides a driver and receiver interface for CAN bus systems. It offers high-speed communication and is commonly used in automotive, industrial, and medical applications. STMicroelectronics TJA1048: The TJA1048 is a CAN bus transceiver IC that provides a driver and receiver interface. It offers fault protection and is suitable for applications requiring high reliability and robustness.
Can I use any of them as a substitute component for 65HVD1050 series Drivers Interface ICs?
Yes, you can use any of the similar products or substitute components of Texas Instruments 65HVD1050 series Drivers Interface ICs as a replacement.


Product
Brand
Articles
Tools