web counter

Texas Instruments 65HVD12 series Drivers Interface ICs

Comprehensive Guide to 65HVD12 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD12 series Drivers Interface ICs products.

FEATURES

  • Half-duplex transceivers designed for RS-485 data bus networks.
  • Designed to operate over a wide range of supply voltages from a single 3.3-V or 5-V supply.
  • Characterized for operation over the ambient temperature range of -40°C to 85°C.
  • Available in an SOIC-8 package and a DIP-8 package.
  • The devices are designed to provide low power consumption and high data rates.
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD12PIC TRANSCEIVER RS485 3.3V 8-DIP10000RFQ
SN65HVD12DRIC RS485 TRANSCEIVER 3.3V 8-SOIC40172RFQ
SN65HVD12DIC TRANSCEIVER RS485 3.3V 8-SOIC16000RFQ
SN65HVD12DRG4IC RS485 TRANSCEIVER 3.3V 8-SOIC82566602BUY
SN65HVD12IDREPIC TRANSCEIVER RS485 3.3V 8-SOIC79BUY
SN65HVD12DG4IC RS485 TRANSCEIVER 3.3V 8-SOIC150BUY
Technical Documents

The Texas Instruments 65HVD12 series Drivers Interface ICs are half-duplex transceivers designed for RS-485 data bus networks. They are designed to operate over a wide range of supply voltages from a single 3.3-V or 5-V supply. The 65HVD12 series is characterized for operation over the ambient temperature range of -40°C to 85°C. The devices are available in an SOIC-8 package and a DIP-8 package.

Frequently Asked Questions

Where can we use Texas Instruments 65HVD12 series Drivers Interface ICs

The Texas Instruments 65HVD12 series Drivers Interface ICs are half-duplex transceivers designed for RS-485 data bus networks. They are used in applications such as industrial automation, building automation, and process control.