web counter

Texas Instruments 65HVD1470 series Drivers Interface ICs

Comprehensive Guide to 65HVD1470 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD1470 series Drivers Interface ICs products.

FEATURES

  • They are designed for full-duplex communication over long cable runs.
  • They are designed to operate over extended temperature ranges and in harsh environments.
  • They feature a wide common-mode voltage range of -7 V to 12 V, which makes them suitable for use in noisy environments.
  • They feature a low standby current of 1 uA.
  • They have a shutdown mode that reduces the current consumption to less than 1 uA
Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD1470DGSSingle Transmitter/Receiver RS-485 10-Pin VSSOP Tube297BUY
SN65HVD1470DRSingle Transmitter/Receiver RS-485 14-Pin SOIC T/R8892RFQ
SN65HVD1470DGSRSingle Transmitter/Receiver RS-485 10-Pin VSSOP T/R2344BUY
SN65HVD1470DTEXAS INSTRUMENTS SN65HVD1470DRS485 TRANSCEIVER, 400KBPS, SOIC-1424000BUY
Technical Documents

The Texas Instruments 65HVD1470 series Drivers Interface ICs are integrated circuits that are used for full-duplex communication over long cable runs. They are designed for use in applications such as industrial automation, building automation, and automotive systems1. The 65HVD1470 series is a family of RS-485 transceivers that are designed to operate over extended temperature ranges and in harsh environments1. They feature a wide common-mode voltage range of -7 V to 12 V, which makes them suitable for use in noisy environments. The 65HVD1470 series also features a low standby current of 1 uA and a shutdown mode that reduces the current consumption to less than 1 uA.

Frequently Asked Questions

Where can we use Texas Instruments 65HVD1470 series Drivers Interface ICs

The Texas Instruments 65HVD1470 series Drivers Interface ICs are designed for use in applications such as industrial automation, building automation, and automotive systems1. They are used for full-duplex communication over long cable runs1. They are also designed to operate over extended temperature ranges and in harsh environments1. The wide common-mode voltage range of -7 V to 12 V makes them suitable for use in noisy environments1. They feature a low standby current of 1 uA and a shutdown mode that reduces the current consumption to less than 1 uA.