web counter

Texas Instruments 65HVD1474 series Drivers Interface ICs

Comprehensive Guide to 65HVD1474 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD1474 series Drivers Interface ICs products.

FEATURES

  • Full-duplex transceivers
  • Designed for RS-485 data bus networks
  • Designed to operate over a wide range of supply voltages from a single 3.3-V or 5-V supply
  • Suitable for multipoint applications over long cable runs
  • Feature a high common-mode transient immunity (CMTI) of up to 100 kV/μs and a wide common-mode voltage range of -7 V to +12 V
Applications

  • Building automation
  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD1474DGKSingle Transmitter/Receiver RS-485 8-Pin VSSOP Tube1023BUY
SN65HVD1474DGKRSingle Transmitter/Receiver RS-485 8-Pin VSSOP T/R4758RFQ
SN65HVD1474DSingle Transmitter/Receiver RS-485 8-Pin SOIC Tube5000RFQ
SN65HVD1474DRSingle Transmitter/Receiver RS-485 8-Pin SOIC T/R7446RFQ
Technical Documents

The Texas Instruments 65HVD1474 series Drivers Interface ICs are full-duplex transceivers designed for RS-485 data bus networks. They are designed to operate over a wide range of supply voltages from a single 3.3-V or 5-V supply. The devices are designed for data rates up to 20 Mbps and are suitable for multipoint applications over long cable runs. They feature a high common-mode transient immunity (CMTI) of up to 100 kV/μs and a wide common-mode voltage range of -7 V to +12 V. The devices also feature thermal shutdown protection and short-circuit protection.

Frequently Asked Questions

Where can we use Texas Instruments 65HVD1474 series Drivers Interface ICs

Building automation systems Industrial automation systems Security systems HVAC systems Motor control systems Lighting control systems