The Texas Instruments 65HVD1781 series Drivers Interface ICs are half-duplex RS-485 transceivers designed for data transmission over twisted-pair cables. They are designed for balanced transmission lines and comply with TIA/EIA-485-A and ISO 8482:1987(E) standards. The devices operate over a wide range of supply voltages from 3.15 V to 5.5 V and have a data rate of up to 1 Mbps. They also feature thermal shutdown protection and are available in an 8-SOIC package.
Texas Instruments 65HVD1781 series Drivers Interface ICs
Comprehensive Guide to 65HVD1781 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD1781 series Drivers Interface ICs products.
FEATURES
- Half-duplex RS-485 transceivers designed for data transmission over twisted-pair cables.
- Designed for balanced transmission lines and comply with TIA/EIA-485-A and ISO 8482:1987(E) standards.
- Operate over a wide range of supply voltages from 3.15 V to 5.5 V.
- Have a data rate of up to 1 Mbps.
- Feature thermal shutdown protection and are available in an 8-SOIC package
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| SN65HVD1781QDRQ1 | IC TXRX RS485 FAULT-PROT 8SOIC | 2750 | RFQ |
| SN65HVD1781D | IC TXRX RS485 FAULT-PROT 8-SOIC | 60 | BUY |
| SN65HVD1781P | IC TXRX RS485 FAULT-PROT 8DIP | 2500 | BUY |
| SN65HVD1781AQDRQ1 | FAULT PROTECTED RS 485TRANSCEIVE | 53 | RFQ |
| SN65HVD1781DR | IC TXRX RS485 FAULT-PROT 8-SOIC | 30000 | RFQ |
| SN65HVD1781DG4 | IC TXRX RS485 FAULT-PROT 8-SOIC | 140 | RFQ |
| SN65HVD1781DRG4 | IC TXRX RS485 FAULT-PROT 8-SOIC | 592681 | BUY |
Technical Documents
- SN65HVD178YY 07/Jun/2017
- Wire Base Metal 21/May/2019
- SN65HVD178Y 11/Oct/2017
- Mult Dev 30/Oct/2019
- Bubble Wrap removal 23/Sep/2019
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments 65HVD1781 series Drivers Interface ICs
SN65HVD1781QDRQ1: Texas Instruments SN65HVD1781AQDRQ1: Texas Instruments ISL3179EIBZ-T: Renesas Electronics America Inc SP483EEN-L/TR: MaxLinear, Inc. MAX3430ESA+: Analog Devices Inc./Maxim Integrated
Where can we use Texas Instruments 65HVD1781 series Drivers Interface ICs
The Texas Instruments 65HVD1781 series Drivers Interface ICs are used for data transmission over twisted-pair cables. They are designed for balanced transmission lines and comply with TIA/EIA-485-A and ISO 8482:1987(E) standards. They are suitable for applications such as industrial automation, building automation, security systems, and HVAC.


Product
Brand
Articles
Tools