web counter

Texas Instruments 65HVD1782 series Drivers Interface ICs

Comprehensive Guide to 65HVD1782 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD1782 series Drivers Interface ICs products.

FEATURES

  • Half-duplex transceiver that meets the specifications of the RS-485 and RS-422 serial protocols.
  • Designed for balanced data transmission over twisted-pair cables.
  • Suitable for applications that require high-speed data transmission over long distances.
  • Wide supply voltage range of 3.15 V to 5.5 V.
  • Can operate at temperatures ranging from -40°C to 125°C.
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD1782PIC TXRX RS485 FAULT-PROT 8DIP16800BUY
SN65HVD1782DRG4IC FAULT-PROT RS485 TXRX 8-SOIC5680BUY
SN65HVD1782QDRQ1IC TXRX RS485 FAULT-PROT 8-SOIC1255RFQ
SN65HVD1782DSingle Transmitter/Receiver RS-485 8-Pin SOIC Tube4573BUY
SN65HVD1782DG4IC FAULT-PROT RS485 TXRX 8-SOIC0RFQ
SN65HVD1782DRIC TXRX RS485 FAULT-PROT 8-SOIC3469RFQ
Technical Documents

The Texas Instruments 65HVD1782 is a half-duplex transceiver that meets the specifications of the RS-485 and RS-422 serial protocols. It is designed for balanced data transmission over twisted-pair cables. The device is suitable for applications that require high-speed data transmission over long distances.

The device has a wide supply voltage range of 3.15 V to 5.5 V and can operate at temperatures ranging from -40°C to 125°C. It has a data rate of up to 10 Mbps and features a receiver hysteresis of 50 mV.


Frequently Asked Questions

Where can we use Texas Instruments 65HVD1782 series Drivers Interface ICs

Industrial automation, Building automation, Security systems, HVAC systems