web counter

Texas Instruments 65HVD1785 series Drivers Interface ICs

Comprehensive Guide to 65HVD1785 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD1785 series Drivers Interface ICs products.

FEATURES

  • Designed for use in half-duplex RS-485 data bus networks.
  • Can operate over a wide range of supply voltages from 3.3 V to 5 V.
  • Can withstand up to ±60 V on the bus pins.
  • Available in an 8-pin SOIC package and an 8-pin DIP package.
  • Designed to operate over a wide temperature range of -40°C to +125°C
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD1785DRG4Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC T/R5680BUY
SN65HVD1785DG4IC FAULT-PROT RS485 TXRX 8-SOIC12RFQ
SN65HVD1785DIC FAULT-PROT RS485 TXRX 8-SOIC5BUY
SN65HVD1785PIC TXRX RS485 FAULT-PROT 8-DIP350RFQ
SN65HVD1785DRIC FAULT-PROT RS485 TXRX 8-SOIC2915RFQ
Technical Documents

The Texas Instruments 65HVD1785 series Drivers Interface ICs are integrated circuits that are designed for use in half-duplex RS-485 data bus networks. They are designed to operate over a wide range of supply voltages from 3.3 V to 5 V and can withstand up to ±60 V on the bus pins. The devices are available in an 8-pin SOIC package and an 8-pin DIP package. The devices are designed to operate over a wide temperature range of -40°C to +125°C.

Frequently Asked Questions

Where can we use Texas Instruments 65HVD1785 series Drivers Interface ICs

The Texas Instruments 65HVD1785 series Drivers Interface ICs are designed for use in half-duplex RS-485 data bus networks. They are used in applications such as industrial automation, building automation, security systems, and HVAC systems.