web counter

Texas Instruments 65HVD1786 series Drivers Interface ICs

Comprehensive Guide to 65HVD1786 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD1786 series Drivers Interface ICs products.

FEATURES

  • Half-duplex RS-485 transceivers designed for data transmission over twisted-pair cables.
  • Designed to operate over a wide range of supply voltages from 3.3 V to 5 V.
  • Can withstand up to ±36 V on the bus pins.
  • Available in an 8-pin SOIC package.
  • Rated for operation over the industrial temperature range of -40°C to 105°C
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD1786PIC TXRX RS485 FAULT-PROT 8-DIP160BUY
SN65HVD1786DRG4IC FAULT-PROT RS485 TXRX 8-SOIC538BUY
SN65HVD1786DIC FAULT-PROT RS485 TXRX 8-SOIC50000RFQ
SN65HVD1786DRIC FAULT-PROT RS485 TXRX 8-SOIC10000RFQ
Technical Documents

The Texas Instruments 65HVD1786 series Drivers Interface ICs are half-duplex RS-485 transceivers designed for data transmission over twisted-pair cables. They are designed to operate over a wide range of supply voltages from 3.3 V to 5 V and can withstand up to ±36 V on the bus pins. The devices are available in an 8-pin SOIC package and are rated for operation over the industrial temperature range of -40°C to 105°C.

Frequently Asked Questions

Where can we use Texas Instruments 65HVD1786 series Drivers Interface ICs

The Texas Instruments 65HVD1786 series Drivers Interface ICs are half-duplex RS-485 transceivers designed for data transmission over twisted-pair cables. They are used in various applications such as industrial automation, building automation, security systems, and HVAC systems .