The Texas Instruments 65HVD233 series Drivers Interface ICs are 3.3 V CAN Transceivers with Standby Mode and Loopback. They are part of the SN65HVD23x 3.3-V CAN Bus Transceivers datasheet. The SN65HVD233 is a fault-protected interface device that is designed for use with the Texas Instruments family of CAN transceivers. It is ideal for use in industrial automation, building automation, and automotive applications.
Texas Instruments 65HVD233 series Drivers Interface ICs
Comprehensive Guide to 65HVD233 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD233 series Drivers Interface ICs products.
FEATURES
- Single 3.3-V Supply Voltage
- Bus Pins Fault Protection Exceeds ±36 V
- Bus Pins ESD Protection Exceeds ±16 kV HBM
- Compatible With ISO 11898-2
- Data Rates up to 1 Mbps
Applications
- Advanced driver assistance systems (ADAS)
- Building automation
- Medical
- Factory automation & control
- Test & measurement
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| SN65HVD233DR | TEXAS INSTRUMENTS - SN65HVD233DR - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL | 30000 | RFQ |
| SN65HVD233SJD | CAN 1Mbps Standby 3.3V 8-Pin SBCDIP Tube | 2096 | BUY |
| SN65HVD233SHKJ | IC TRANSCEIVER HALF 1/1 8CFP | 2944 | RFQ |
| SN65HVD233HD | IC TRANSCEIVER HALF 1/1 8SOIC | 2511 | RFQ |
| SN65HVD233D | TEXAS INSTRUMENTS - SN65HVD233D - Transceiver, 3 V to 3.6 V, SOIC-8 | 78956 | RFQ |
| SN65HVD233SKGDA | CAN Interface IC 3.3-V CAN Xcvr | 13 | BUY |
| SN65HVD233DRG4 | TEXAS INSTRUMENTS - SN65HVD233DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL | 2500 | BUY |
| SN65HVD233QDRQ1 | IC TXRX CAN HALF DUPLEX 8SOIC | 18000 | RFQ |
| SN65HVD233DG4 | TEXAS INSTRUMENTS - SN65HVD233DG4 - TRANSCEIVER CAN, 65HVD233, SOIC8 | 5178 | RFQ |
| SN65HVD233MDREP | TEXAS INSTRUMENTS - SN65HVD233MDREP - CAN TRANSCEIVER, 3V, SOIC-8, FULL REEL | 55 | RFQ |
Technical Documents
- Mult Devices Font 21/Apr/2018
- Mult Devices Font 21/Apr/2018
- SN65HVD2YY 05/Dec/2016
- SN65HVD233HD-Texas-Instruments-datasheet-36993172.pdf
- SN65HVD233HD-Texas-Instruments-datasheet-16489437.pdf
- SN65HVD233HD-Texas-Instruments-datasheet-11783372.pdf
- SN65HVD233DG4-Texas-Instruments-datasheet-148819.pdf
- SN65HVD233DG4-Texas-Instruments-datasheet-48117856.pdf
- SN65HVD233DG4-Texas-Instruments-datasheet-17022123.pdf
- SN65HVD233D-Texas-Instruments-datasheet-148819.pdf
- SN65HVD233D-Texas-Instruments-datasheet-37140774.pdf
- SN65HVD233D-Texas-Instruments-datasheet-48117856.pdf
Frequently Asked Questions
Where can we use Texas Instruments 65HVD233 series Drivers Interface ICs?
Texas Instruments 65HVD233 series Drivers Interface ICs are ideal for use in industrial automation, building automation, and automotive applications. They are also used in other applications such as medical equipment, test and measurement equipment, and communication systems.


Product
Brand
Articles
Tools