web counter

Texas Instruments 65HVD3085 series Drivers Interface ICs

Comprehensive Guide to 65HVD3085 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD3085 series Drivers Interface ICs products.

FEATURES

  • Half-duplex RS-485 transceivers designed for data transmission over twisted-pair cables.
  • Designed for balanced transmission lines and comply with TIA/EIA-485-A and ISO 8482:1987(E) standards.
  • Designed to operate over a wide range of supply voltages from 3.3 V to 5 V.
  • Maximum data rate of 20 Mbps.
  • Can operate over a temperature range of -40°C to +85°C
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD3085EDGKIC TRANSCEIVER HALF 1/1 8VSSOP25BUY
SN65HVD3085EDGKRIC RS485 TRANSCEIVER LP 8VSSOP6RFQ
SN65HVD3085EDIC TRANSCEIVER HALF 1/1 8SOIC25RFQ
SN65HVD3085EDG4IC RS485 TRANSCEIVER LP 8-SOIC37500BUY
SN65HVD3085EDRIC RS485 TRANSCEIVER LP 8-SOIC13700RFQ
Technical Documents

Texas Instruments 65HVD3085 series Drivers Interface ICs are half-duplex RS-485 transceivers designed for data transmission over twisted-pair cables. They are designed for balanced transmission lines and comply with TIA/EIA-485-A and ISO 8482:1987(E) standards. The 65HVD3085 series is designed to operate over a wide range of supply voltages from 3.3 V to 5 V. They have a maximum data rate of 20 Mbps and can operate over a temperature range of -40°C to +85°C.

Frequently Asked Questions

Where can we use Texas Instruments 65HVD3085 series Drivers Interface ICs?

Texas Instruments 65HVD3085 series Drivers Interface ICs are used in various applications such as industrial automation, building automation, security systems, and HVAC systems. They are half-duplex RS-485 transceivers designed for data transmission over twisted-pair cables. They are designed for balanced transmission lines and comply with TIA/EIA-485-A and ISO 8482:1987(E) standards. The 65HVD3085 series is designed to operate over a wide range of supply voltages from 3.3 V to 5 V. They have a maximum data rate of 20 Mbps and can operate over a temperature range of -40°C to +85°C .