web counter

Texas Instruments 65HVD35 series Drivers Interface ICs

Comprehensive Guide to 65HVD35 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD35 series Drivers Interface ICs products.

FEATURES

  • Full-duplex transceiver
  • Meets the requirements of RS-485 and RS-422 serial protocols
  • Data rate of 5Mbps
  • Can operate at temperatures ranging from -40°C to 85°C
  • Available in a 14-SOIC package
Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD35DRG4IC TRANSCEIVER FULL 1/1 14SOIC11560BUY
SN65HVD35DG4TEXAS INSTRUMENTS - SN65HVD35DG4 - TRX, RS485, DUP, 3.3V 1MBPS 65HVD3547BUY
SN65HVD35DRIC TXRX RS-485 3.3V 14-SOIC6RFQ
SN65HVD35DIC TRANSCEIVER FULL 1/1 14SOIC2000BUY
Technical Documents

The Texas Instruments 65HVD35 series Drivers Interface ICs are integrated circuits that are designed for use in applications that require serial communication over long cable runs. They are used in industrial automation, building automation, and automotive applications. The SN65HVD35DR is a full-duplex transceiver that meets the requirements of RS-485 and RS-422 serial protocols. It has a data rate of 5Mbps and can operate at temperatures ranging from -40°C to 85°C. The device is available in a 14-SOIC package.

Frequently Asked Questions

Where can we use Texas Instruments 65HVD35 series Drivers Interface ICs

The Texas Instruments 65HVD35 series Drivers Interface ICs are designed for use in applications that require serial communication over long cable runs. They are used in industrial automation, building automation, and automotive applications.