web counter

Texas Instruments 65HVD485 series Drivers Interface ICs

Comprehensive Guide to 65HVD485 Integrated Circuits (ICs) Drivers Interface ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD485 series Drivers Interface ICs products.

FEATURES

  • Robust Communication
  • High-Speed Data Transmission
Applications

  • Industrial transport (non-car & non-light truck)
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD485EDRG4IC RS485 TXRX HALF-DUPLEX 8-SOIC6420RFQ
SN65HVD485EDGKIC RS485 TXRX HALF-DUPLEX 8VSSOP16960RFQ
SN65HVD485EPG4IC RS485 TXRX HALF-DUPLEX 8-DIP12BUY
SN65HVD485EDRIC LO PWR RS-485 TXRX 8-SOIC16520RFQ
SN65HVD485EPIC TXRX RS-485 HALF-DUPLEX 8-DIP2195RFQ
SN65HVD485EDGKG4IC RS485 TXRX HALF-DUPLEX 8VSSOP0RFQ
SN65HVD485EDIC RS485 TXRX HALF-DUPLEX 8-SOIC147BUY
SN65HVD485EDG4TEXAS INSTRUMENTS SN65HVD485EDG4 TRANSCEIVER, RS-485, HALF DUPLEX270RFQ
SN65HVD485EDGKRIC LO PWR RS-485 TXRX 8VSSOP12070RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments 65HVD485 series Drivers Interface ICs

Analog Devices ADM3078E: This is a robust RS-485 transceiver that features ±15 kV ESD (Electrostatic Discharge) protection and a wide temperature range of -40°C to +125°C. It supports data rates up to 20 Mbps and is designed for use in industrial and automotive applications.

Can you provide more information on the differences between the Analog Devices ADM3078E and the Maxim Integrated MAX485?

Yes, here are some key differences between the Analog Devices ADM3078E and the Maxim Integrated MAX485:  Data Rate: The ADM3078E supports data rates up to 20 Mbps, while the MAX485 supports data rates up to 2.5 Mbps. This makes the ADM3078E more suitable for high-speed communication applications.  ESD Protection: The ADM3078E features ±15 kV ESD protection, while the MAX485 features only ±15 kV HBM (Human Body Model) ESD protection. This makes the ADM3078E more reliable in harsh environments.