web counter

Texas Instruments 65HVD55 series Drivers Interface ICs

Comprehensive Guide to 65HVD55 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD55 series Drivers Interface ICs products.

FEATURES

  • Designed for use in applications that require serial communication over long cable runs.
  • Compatible with a variety of microcontrollers and other digital devices.
  • Available in several different package types, including SOIC-14 and PDIP-14.
  • Designed to operate over a wide range of supply voltages and temperatures.
  • Can support data rates up to 1 Mbps.
Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD55DIC RS485 DVR/RCVR FUL-DUP 14SOIC78956RFQ
SN65HVD55DG4IC RS485 DVR/RCVR FUL-DUP 14SOIC8BUY
SN65HVD55DRIC TXRX RS-485 3.3V 14-SOIC25000RFQ
SN65HVD55DRG4IC RS485 DVR/RCVR FUL-DUP 14SOIC16800BUY
Technical Documents

The Texas Instruments 65HVD55 series Drivers Interface ICs are integrated circuits that are designed for use in applications that require serial communication over long cable runs. They are used in industrial automation, building automation, and automotive applications. The 65HVD55 series is designed to operate over a wide range of supply voltages and temperatures. It is also designed to be compatible with a variety of microcontrollers and other digital devices. The 65HVD55 series is available in several different package types, including SOIC-14 and PDIP-14. The ICs are also available in different temperature ranges, including commercial (0°C to 70°C) and industrial (-40°C to 85°C). The 65HVD55 series is designed to be used with twisted pair cables and can support data rates up to 1 Mbps.


Frequently Asked Questions

Where can we use Texas Instruments 65HVD55 series Drivers Interface ICs?

The Texas Instruments 65HVD55 series Drivers Interface ICs are used in applications that require serial communication over long cable runs. They are used in industrial automation, building automation, and automotive applications.