web counter

Texas Instruments 65HVD71 series Drivers Interface ICs

Comprehensive Guide to 65HVD71 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD71 series Drivers Interface ICs products.

FEATURES

  • They are transceivers that are designed for RS-422 and RS-485 communication over long cable runs.
  • They are full-duplex transceivers that operate on a single 3.3-V or 5-V power supply.
  • They have a data rate of up to 40 Mbps.
  • They can operate over a temperature range of -40°C to 125°C.
  • They come in an 8-SOIC (0.154", 3.90mm Width) package.
Applications

  • Factory automation & control
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD71DGKRRF Transceiver 3.3V 8-Pin VSSOP T/R2500RFQ
SN65HVD71DGKSingle Transmitter/Receiver RS-485 8-Pin VSSOP Tube95BUY
SN65HVD71DTEXAS INSTRUMENTS SN65HVD71DRS485 Transceiver, 3V-3.6V Supply, SOIC-81800RFQ
SN65HVD71DRIC RS485 TXRX 3.3 ESD 8SOIC18BUY
Technical Documents

The Texas Instruments 65HVD71 series Drivers Interface ICs are transceivers that are designed for RS-422 and RS-485 communication over long cable runs. They are used in applications such as industrial automation, security systems, and building automation. The 65HVD71 series is a full-duplex transceiver that operates on a single 3.3-V or 5-V power supply. It has a data rate of up to 40 Mbps and can operate over a temperature range of -40°C to 125°C.


Frequently Asked Questions

Where can we use Texas Instruments 65HVD71 series Drivers Interface ICs?

Texas Instruments 65HVD71 series Drivers Interface ICs are used in applications such as industrial automation, security systems, and building automation. They are designed for RS-422 and RS-485 communication over long cable runs.