Texas Instruments 65HVD73 series Drivers Interface ICs are full-duplex transceivers designed for RS-422 and RS-485 communication over long cable runs. They are designed to operate at data rates up to 20 Mbps and are suitable for multipoint applications. The 65HVD73 series is characterized for operation over the temperature range of -40°C to 125°C. The ICs are available in a 14-pin SOIC package.
Texas Instruments 65HVD73 series Drivers Interface ICs
Comprehensive Guide to 65HVD73 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD73 series Drivers Interface ICs products.
FEATURES
- Full-duplex transceivers designed for RS-422 and RS-485 communication over long cable runs.
- Designed to operate at data rates up to 20 Mbps.
- Suitable for multipoint applications.
- Characterized for operation over the temperature range of -40°C to 125°C.
- Available in a 14-pin SOIC package
Applications
- Building automation
- Factory automation & control
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| SN65HVD73DGSR | RF Transceiver 3.3V 10-Pin VSSOP T/R | 3000 | BUY |
| SN65HVD73DR | RF Transceiver 3.3V 14-Pin SOIC T/R | 1 | RFQ |
| SN65HVD73DGS | RF Transceiver 3.3V 10-Pin VSSOP Tube | 4263 | BUY |
| SN65HVD73D | TEXAS INSTRUMENTS SN65HVD73DRS485 Transceiver, 3V-3.6V Supply, SOIC-14 | 90 | BUY |
Technical Documents
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments 65HVD73 series Drivers Interface ICs
I found the following similar products or substitute components of Texas Instruments 65HVD73 series Drivers Interface ICs: Texas Instruments 65HVD1473 series Drivers Interface ICs1. Texas Instruments SN65HVD73D Drivers ICs2
Where can we use Texas Instruments 65HVD73 series Drivers Interface ICs
Texas Instruments 65HVD73 series Drivers Interface ICs are full-duplex transceivers designed for RS-422 and RS-485 communication over long cable runs. They are suitable for multipoint applications and are characterized for operation over the temperature range of -40°C to 125°C. They are used in various applications such as: Industrial automation Building automation Security systems HVAC systems Medical equipment


Product
Brand
Articles
Tools