web counter

Texas Instruments 65HVD74 series Drivers Interface ICs

Comprehensive Guide to 65HVD74 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65HVD74 series Drivers Interface ICs products.

FEATURES

  • Full-duplex transceiver
  • Compatible with ISO 11898-2 and ISO 11898-5 standards
  • Wide common-mode voltage range of -7 V to 12 V
  • Capable of transmitting data at speeds up to 1 Mbps
  • Available in an 8-pin SOIC package or an 8-pin VSSOP package1.
Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65HVD74DGKRRF Transceiver 3.3V 8-Pin VSSOP T/R2335BUY
SN65HVD74DTEXAS INSTRUMENTS SN65HVD74DRS485 Transceiver, 3V-3.6V Supply, SOIC-8160BUY
SN65HVD74DGKRF Transceiver 3.3V 8-Pin VSSOP Tube240BUY
SN65HVD74DRRF Transceiver 3.3V 8-Pin SOIC T/R20RFQ
Technical Documents

The Texas Instruments 65HVD74 series Drivers Interface ICs are transceivers that are designed for use in applications that require data transmission over long cable distances. They are used in industrial automation, building automation, and automotive applications. The 65HVD74 series is a full-duplex transceiver that is compatible with ISO 11898-2 and ISO 11898-5 standards1. It has a wide common-mode voltage range of -7 V to 12 V and is capable of transmitting data at speeds up to 1 Mbps. The 65HVD74 series is available in an 8-pin SOIC package or an 8-pin VSSOP package. The SN65HVD74D is an example of a driver interface IC from this series.


Frequently Asked Questions

Where can we use Texas Instruments 65HVD74 series Drivers Interface ICs

Texas Instruments 65HVD74 series Drivers Interface ICs are used in industrial automation, building automation, and automotive applications1. They are designed for use in applications that require data transmission over long cable distances1.