web counter

Texas Instruments 65LBC172 series Drivers Interface ICs

Comprehensive Guide to 65LBC172 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65LBC172 series Drivers Interface ICs products.

FEATURES

  • Quadruple differential line drivers with 3-state outputs.
  • Designed for TIA/EIA-485 (RS-485), TIA/EIA-422 (RS-422), and ISO 8482 applications.
  • Optimized for balanced multipoint bus transmission at signalling rates up to 30 million bits per second.
  • Available in 16-pin PDIP package.
  • Low-power consumptio
Applications

  • Building automation
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
SN65LBC172ADWIC DIFF LINE DRVR QUAD LP 20SOIC28RFQ
SN65LBC172ADWRIC QUAD RS485 DIFF DVR 20-SOIC2998BUY
SN65LBC172ADWG4IC QUAD RS485 DIFF DVR 20-SOIC0RFQ
SN65LBC172NIC DIFF LINE DRVR QUAD LP 16DIP8RFQ
SN65LBC172DWIC DIFF LINE DRVR QUAD LP 20SOIC335BUY
SN65LBC172ANG4IC DIFF LINE DRVR QUAD LP 16-DIP32BUY
SN65LBC172A16DWIC QUAD DIFF LINE DRVR 16-SOIC50RFQ
SN65LBC172A16DWRIC QUAD RS485 DIFF DVR 16-SOIC1253RFQ
SN65LBC172ANIC DIFF LINE DRVR QUAD LP 16-DIP9BUY
SN65LBC172ADWRG4IC QUAD RS485 DIFF DVR 20-SOIC0RFQ
Frequently Asked Questions

Where can we use Texas Instruments 65LBC172 series Drivers Interface ICs

The Texas Instruments 65LBC172 series Drivers Interface ICs are designed for balanced transmission lines and meet ANSI Standards TIA/EIA-422-B and TIA/EIA-485-A. They are optimized for balanced multipoint bus transmission at rates up to 30 Mbps .  They can be used in applications such as:  Industrial control systems Security systems Building automation systems Medical equipment Test and measurement equipment.