web counter

Texas Instruments 65LBC180 series Drivers Interface ICs

Comprehensive Guide to 65LBC180 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 65LBC180 series Drivers Interface ICs products.

FEATURES

  • Full-duplex transceivers designed for RS-485 and RS-422 data bus networks. Designed to operate with a single 5V power supply. Can operate over a wide temperature range of -40°C to 85°C. Low power consumption. High ESD protection and a fail-safe receiver that ensures the receiver output is always in a known state when the inputs are open or shorted
Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN65LBC180IDRQ1IC DIFF LINE DVR/RCVR PR 14-SOIC50000RFQ
SN65LBC180NIC TRANSCEIVER FULL 1/1 14DIP10BUY
SN65LBC180RGVTIC DIFF LINE DRVR/RCVR PR 16-QFN0RFQ
SN65LBC180DRG4IC DIFF LINE DVR/RCVR PR 14-SOIC11500BUY
SN65LBC180RSARIC LINE DVR/RCVR PAIR DIFF 16QFN3000RFQ
SN65LBC180RSATIC LINE DVR/RCVR PAIR DIFF 16QFN1000BUY
SN65LBC180IDRG4Q1IC DIFF LINE DVR/RCVR PR 14-SOIC654BUY
SN65LBC180RSATG4IC LINE DVR/RCVR PAIR DIFF 16QFN0RFQ
SN65LBC180ADG4IC DIFF LINE DVR/RCVR PR 14-SOIC16BUY
SN65LBC180DRIC DIFF LINE DVR/RCVR PR 14-SOIC1703RFQ
SN65LBC180ADRIC DIFF LINE DVR/RCVR PR 14-SOIC25000RFQ
SN65LBC180ANIC TRANSCEIVER FULL 1/1 14DIP3BUY
SN65LBC180DG4IC DIFF LINE DVR/RCVR PR 14-SOIC190BUY
SN65LBC180DIC TRANSCEIVER FULL 1/1 14SOIC10BUY
SN65LBC180ADIC TRANSCEIVER FULL 1/1 14SOIC25RFQ
Technical Documents

Texas Instruments 65LBC180 series Drivers Interface ICs are full-duplex transceivers designed for RS-485 and RS-422 data bus networks. They are used to transmit and receive data over long distances at high speeds. The 65LBC180 series is designed to operate with a single 5V power supply and can operate over a wide temperature range of -40°C to 85°C. The series has a number of features including low power consumption, high ESD protection, and a fail-safe receiver that ensures the receiver output is always in a known state when the inputs are open or shorted.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments 65LBC180 series Drivers Interface ICs?

LTC491IS#PBF by Analog Devices Inc. ADM1491EBRZ-REEL7 by Analog Devices Inc. LTC491IS#TRPBF by Analog Devices Inc. LTC491CS#TRPBF by Analog Devices Inc.1

Where can we use Texas Instruments 65LBC180 series Drivers Interface ICs?

Texas Instruments 65LBC180 series Drivers Interface ICs are used to transmit and receive data over long distances at high speeds. They are commonly used in industrial automation systems, building automation systems, and automotive applications.