web counter

Texas Instruments 74ABT series Logic ICs

Introduction, stock information and FAQs of 74ABT series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74ABT series Buffers & Transceivers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74ABT2245DWRIC TXRX NON-INVERT 5.5V 20SOIC4RFQ
SN74ABT241ADWRIC BUFF/DVR TRI-ST DUAL 20SOIC48RFQ
SN74ABT240ADWRIC INVERTER DUAL 4-INPUT 20SOIC1RFQ
SN74ABT2241DWRIC BUFF/DVR TRI-ST DUAL 20SOIC1898RFQ
SN74ABT2244APWRIC BUFF/DVR TRI-ST DUAL 20TSSOP130RFQ
SN74ABT2244ANSRIC BUFF/DVR TRI-ST DUAL 20SO10000RFQ
SN74ABT541BNSRIC BUFF/DVR 3-ST OCTAL 20SO1429RFQ
SN74ABT245BDWRIC TXRX NON-INVERT 5.5V 20SOIC51399RFQ
SN74ABT2240ADBRIC INVERTER DUAL 4-INPUT 20SSOP1900BUY
SN74ABT2241DWIC BUFF/DVR TRI-ST DUAL 20SOIC761BUY
SN74ABT16240ADGVRIC INVERTER QUAD 4-INPUT 48TVSOP7465BUY
SN74ABT5403DWRIC LINE/MEMORY DVR 12BIT 28SOIC7161BUY
SN74ABT620DWIC TRANSCVR INVERT 5.5V 20SOIC8025BUY
SN74ABT244AMDBREPIC BUFF/DVR TRI-ST DUAL 20SSOP28BUY
SN74ABT2827DWRIC BUFF/DVR TRI-ST 10BIT 24SOIC67BUY
SN74ABT240ADWIC INVERTER DUAL 4-INPUT 20SOIC635BUY
SN74ABT623DWRIC BUS TRANSCEIVER DUAL 20SOIC2500RFQ
SN74ABT245BNSROctal Bus Transceivers with 3-State Outputs 20-SO -40 to 8530RFQ
SN74ABT623PWRIC BUS TXRX 3-ST OCTAL 20TSSOP7187RFQ
SN74ABT16541ADGGRIC BUFF/DVR TRI-ST 16BIT 48TSSOP1860RFQ
Technical Documents

Description


Texas Instruments 74ABT series Logic ICs are a family of integrated circuits designed for use in digital logic applications. They are based on the popular 74 series logic family and offer a wide range of features and functions. The 74ABT series includes logic gates, flip-flops, multiplexers, and other digital logic functions. These ICs are designed to be used in a wide variety of applications, from consumer electronics to industrial automation. They are available in a variety of packages, including DIP, SOIC, and TSSOP. The 74ABT series is a reliable and cost-effective solution for digital logic applications.



Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity

• High fan-out capability

• Low propagation delay

• High output current capability

• High input impedance

• Low output impedance

• High noise immunity

• High ESD protection



Applications


• Data bus buffering

• Clock distribution

• Bus arbitration

• Address decoding

• Data transmission

• Signal conditioning

• Level shifting

• Bus isolation

• Memory interfacing

• Peripheral interfacing

• Networking applications


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74ABT series Logic ICs?

1. NXP 74ABT Series Logic ICs 2. STMicroelectronics 74ABT Series Logic ICs 3. ON Semiconductor 74ABT Series Logic ICs 4. Fairchild 74ABT Series Logic ICs 5. Renesas 74ABT Series Logic ICs 6. Microchip 74ABT Series Logic ICs 7. Cypress 74ABT Series Logic ICs 8. Toshiba 74ABT Series Logic ICs 9. Infineon 74ABT Series Logic ICs 10. Silicon Labs 74ABT Series Logic ICs

What are the differences between the types of Texas Instruments 74ABT series Logic ICs?

The 74ABT series of logic ICs from Texas Instruments includes a variety of logic devices, such as buffers, gates, flip-flops, and multiplexers. Each type of device has its own unique features and capabilities.   Buffers: Buffers are used to drive multiple loads from a single output. They are designed to provide high-current drive capability and low output impedance.   Gates: Gates are used to perform logic operations, such as AND, OR, and NOT. They are designed to provide high-speed operation and low power consumption.   Flip-Flops: Flip-flops are used to store data and are used in memory and register applications. They are designed to provide high-speed operation and low power consumption.   Multiplexers: Multiplexers are used to select one of several inputs and route it to a single output. They are designed to provide high-speed operation and low power consumption.