web counter

Texas Instruments 74BCT series Logic ICs

Introduction, stock information and FAQs of 74BCT series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74BCT series Buffers & Transceivers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74BCT541ANBuffers & Line Drivers Octal Buffer/Driver With 3-State Outputs87RFQ
SN74BCT244NIC BUFF/DVR TRI-ST DUAL 20DIP213RFQ
SN74BCT245PWRIC TXRX NON-INVERT 5.5V 20TSSOP1803RFQ
SN74BCT760MDWREPIC BUFF/DVR DUAL N-INV 20SOIC6BUY
SN74BCT245DBRIC BUS TRANSCEIVER 8BIT 20SSOP349RFQ
SN74BCT244NSRIC BUFF/DVR TRI-ST DUAL 20SO14275RFQ
SN74BCT640NSRIC BUS TRANSCEIVER 8BIT 20SO211RFQ
SN74BCT245DWIC TXRX NON-INVERT 5.5V 20SOIC109RFQ
SN74BCT2827CDWRIC BUFF/DVR/MEMORY 10BIT 24SOIC20000RFQ
SN74BCT540ANIC BUFFER INVERT 5.5V 20DIP327RFQ
SN74BCT757DWBuffers & Line Drivers Octal Buffer/Driver1386RFQ
SN74BCT125ANSRBuffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SOP T/R682RFQ
SN74BCT25245DWIC TXRX NON-INVERT 5.5V 24SOIC100BUY
SN74BCT29863BDWIC TXRX NON-INVERT 5.5V 24SOIC6175BUY
SN74BCT25642DWIC TRANSCVR INVERT 5.5V 24SOIC145BUY
SN74BCT652DWIC TXRX NON-INVERT 5.5V 24SOIC500BUY
SN74BCT757DWE4IC BUF NON-INVERT 5.5V 20SOIC40BUY
SN74BCT29827BDWBuffers & Line Drivers 10-Bit Buffer/Driver With 3-State Outputs950RFQ
SN74BCT640NBus XCVR Single 8-CH 3-ST 20-Pin PDIP Tube1406RFQ
SN74BCT2240DWG4IC INVERTER DUAL 4-INPUT 20SOIC0RFQ
Technical Documents

Description


The Texas Instruments 74BCT series Logic ICs are a family of integrated circuits designed for use in digital logic applications. These ICs are based on the popular 74xx TTL logic family and offer a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as flip-flops, multiplexers, and other logic functions. The 74BCT series is designed to operate at a wide range of supply voltages, from 3.0V to 15V, and is available in a variety of package types, including DIP, SOIC, and TSSOP. The 74BCT series is a popular choice for many digital logic applications due to its low power consumption, high speed, and wide range of logic functions.



Features


• Low power consumption

• High speed operation

• Low input and output capacitance

• High noise immunity

• High fan-out capability

• TTL compatible inputs and outputs

• Available in various packages



Applications


• Data transmission

• Clock distribution

• Bus interface

• Address decoding

• Signal buffering

• Level shifting

• Bus arbitration

• Peripheral interface

• Memory interface

• High speed logic gates


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74BCT series Logic ICs?

1. NXP 74HC Series Logic ICs 2. STMicroelectronics 74HC Series Logic ICs 3. ON Semiconductor 74HC Series Logic ICs 4. Fairchild 74HC Series Logic ICs 5. Renesas 74HC Series Logic ICs 6. Microchip 74HC Series Logic ICs 7. Cypress 74HC Series Logic ICs 8. Toshiba 74HC Series Logic ICs 9. Analog Devices 74HC Series Logic ICs 10. Maxim Integrated 74HC Series Logic ICs

What are the differences between the types of Texas Instruments 74BCT series Logic ICs?

The Texas Instruments 74BCT series Logic ICs are available in a variety of logic families, including:  • 74BCT TTL: This is the original TTL logic family, which is the most common type of logic IC. It is fast, reliable, and widely used in many applications.  • 74BCT CMOS: This is a newer type of logic IC that is more power efficient than TTL. It is also faster and more reliable than TTL, but it is not as widely used.  • 74BCT ECL: This is a high-speed logic family that is used in high-speed applications such as telecommunications and military applications. It is more expensive than TTL and CMOS, but it is also more reliable.  • 74BCT LVTTL: This is a low-voltage version of TTL logic that is used in low-power applications. It is not as fast as TTL, but it is more power efficient.  • 74BCT LVCMOS: This is a low-voltage version of CMOS logic that is used in low-power applications. It is not as fast as CMOS, but it is more power efficient.