web counter

Texas Instruments 74LV series Logic ICs

Introduction, stock information and FAQs of 74LV series Buffers & Transceivers

In this article, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and cost data of Texas Instruments 74LV series Buffers & Transceivers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74LV126APWRIC BUS BUFF TRI-ST QD 14TSSOP75RFQ
SN74LV541ANSRIC BUFF/DVR TRI-ST 8BIT 20SO1168RFQ
SN74LV07APWRG3IC BUFF/DVR HEX NON-INV 14TSSOP10BUY
SN74LV125ADGVRBuffers & Line Drivers Tri-State Quad Bus2000RFQ
SN74LV1T34DCKRIC BUF NON-INVERT 5.5V SC70-510000RFQ
SN74LV541ATPWRIC BUFF/DVR TRI-ST 8BIT 20TSSOP10000RFQ
SN74LV245ATRGYRIC BUS TRANSCEIVER 8BIT 20QFN12000RFQ
SN74LV126ADBRIC BUS BUFF TRI-ST QD 14SSOP664RFQ
SN74LV1T125DCKRG4SN74LV1T125DCKRG43000RFQ
SN74LV125ANSRBuffers & Line Drivers Quad Bus Buff Gate With 3-State Outputs300RFQ
SN74LV245ARGYRIC BUS TRANSCEIVER 8BIT 20QFN1000RFQ
SN74LV244APWRG4IC BUFF/DVR TRI-ST DUAL 20TSSOP0RFQ
SN74LV245ADBROctal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 12511800RFQ
SN74LV245ATPWRIC TXRX NON-INVERT 5.5V 20TSSOP15000RFQ
SN74LV125ATDIC BUF NON-INVERT 5.5V 14SOIC183RFQ
SN74LV07ANSLOGIC GATES AND INVERTERS2000RFQ
SN74LV07APWTIC BUFF/DVR HEX NON-INV 14TSSOP9685RFQ
SN74LV244ATPWBuffers & Line Drivers Octal Buffer/Driver With 3-State Outputs15RFQ
SN74LV367ADRIC BUFF/DVR TRI-ST HEX 16SOIC4312RFQ
SN74LV240ADWIC INVERTER DUAL 4-INPUT 20SOIC9337BUY
Technical Documents

The Texas Instruments 74LV series Logic ICs are a family of low-voltage CMOS logic integrated circuits. They are designed to operate at a supply voltage of 2.5V to 3.6V, making them ideal for use in battery-powered applications. The 74LV series offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as multiplexers, flip-flops, and other logic functions. The 74LV series is also characterized by low power consumption, high speed, and high noise immunity.


Features


* Low voltage operation: The 74LV series logic devices are designed to operate at a supply voltage of 2.5V to 3.6V, making them ideal for low voltage applications.

* High speed: The 74LV series logic devices are designed to operate at speeds up to 100MHz, making them suitable for high speed applications.

* Low power consumption: The 74LV series logic devices are designed to consume very low power, making them ideal for battery powered applications.

* High noise immunity: The 74LV series logic devices are designed to be highly immune to noise, making them suitable for applications in noisy environments.


Applications


* Automotive: The 74LV series logic devices are used in automotive applications such as engine control, body control, and infotainment systems.

* Industrial: The 74LV series logic devices are used in industrial applications such as factory automation, process control, and machine control.

* Consumer: The 74LV series logic devices are used in consumer applications such as home automation, home entertainment, and home security systems.

* Medical: The 74LV series logic devices are used in medical applications such as patient monitoring, medical imaging, and medical instrumentation.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74LV series Logic ICs?

1. NXP 74LVC Series Logic ICs 2. ON Semiconductor 74LV Series Logic ICs 3. STMicroelectronics 74LV Series Logic ICs 4. Microchip 74LV Series Logic ICs 5. Fairchild 74LV Series Logic ICs 6. Renesas 74LV Series Logic ICs 7. Toshiba 74LV Series Logic ICs 8. Analog Devices 74LV Series Logic ICs 9. Maxim Integrated 74LV Series Logic ICs 10. Silicon Labs 74LV Series Logic ICs

What are the differences between the types of Texas Instruments 74LV series Logic ICs?

The Texas Instruments 74LV series Logic ICs are available in a variety of types, each with its own unique features and capabilities. The main differences between the types are the number of inputs and outputs, the speed of operation, the voltage levels, and the power consumption.   The 74LV00 series is a 4-input NAND gate with a maximum propagation delay of 8.5 ns. It operates at a voltage range of 2.7V to 5.5V and has a maximum power consumption of 4.5 mW.  The 74LV04 series is a 6-input NAND gate with a maximum propagation delay of 8.5 ns. It operates at a voltage range of 2.7V to 5.5V and has a maximum power consumption of 4.5 mW.  The 74LV08 series is an 8-input NAND gate with a maximum propagation delay of 8.5 ns. It operates at a voltage range of 2.7V to 5.5V and has a maximum power consumption of 4.5 mW.  The 74LVT series is a high-speed logic family with a maximum propagation delay of 4.5 ns. It operates at a voltage range of 1.65V to 3.6V and has a maximum power consumption of 1.2 mW.  The 74LVTH series is a low-power logic family with a maximum propagation delay of 8.5 ns. It operates at a voltage range of 1.65V to 3.6V and has a maximum power consumption of 0.6 mW.