web counter

Texas Instruments 74LVCH series Logic ICs

Introduction, stock information and FAQs of 74LVCH series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74LVCH series Buffers & Transceivers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74LVCH245ADWRIC TXRX NON-INVERT 3.6V 20SOIC1231RFQ
SN74LVCH245AZQNRIC TXRX NON-INVERT 3.6V 20BGA1000RFQ
SN74LVCH244ADBQRIC BUFF/DVR TRI-ST DUAL 20QSOP1915RFQ
SN74LVCH16240ADLRIC INVERTER QUAD 4-INPUT 48SSOP1000BUY
SN74LVCH16952ADLIC TXRX NON-INVERT 3.6V 56SSOP9130BUY
SN74LVCH162244ADLRIC BUFF/DVR TRI-ST 16BIT 48SSOP155RFQ
SN74LVCH162244AGRIC BUFF/DVR TRI-ST 16BIT 48TSSOP465RFQ
SN74LVCH16540ADLIC INVERTER DUAL 8-INPUT 48SSOP24RFQ
SN74LVCH16952ADGVRIC REGISTERED TRANSCVR 56TVSOP11915RFQ
SN74LVCH32245AZKERIC BUS TRANSCVR 32BIT 96BGA84RFQ
SN74LVCH16240ADGGRIC INVERTER QUAD 4-INPUT 48TSSOP39RFQ
SN74LVCH16543ADLRIC REGISTERED TRANSCVR 56SSOP612RFQ
SN74LVCH16244ADLIC BUF NON-INVERT 3.6V 48SSOP25BUY
SN74LVCH244APWTBuffers & Line Drivers Octal Buffer/Driver W/3-State Output2109RFQ
SN74LVCH16245AZQLRBus XCVR Dual 16-CH 3-ST 56-Pin BGA MICROSTAR JUNIOR T/R0RFQ
SN74LVCH162244ADLIC BUFF/DVR TRI-ST 16BIT 48SSOP4500BUY
SN74LVCH16541ADLG4IC BUFF/DVR TRI-ST 16BIT 48SSOP49BUY
SN74LVCH16652ADLG4IC TXRX NON-INVERT 3.6V 56SSOP23BUY
SN74LVCH245ADWRG4IC TXRX NON-INVERT 3.6V 20SOIC2856RFQ
SN74LVCH16543ADGGRIC REGISTERED TRANSCVR 56TSSOP1000RFQ
Technical Documents

Description


The Texas Instruments 74LVCH series Logic ICs are a family of low-voltage CMOS logic devices that offer high performance, low power consumption, and low noise operation. These devices are designed to operate from a single 3.3V supply and feature a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. The 74LVCH series also includes multiplexers, flip-flops, and shift registers, making them ideal for a variety of applications. With their low power consumption and high speed, these devices are perfect for use in portable and battery-powered applications.



Features


* Low voltage operation: The 74LVCH series logic devices are designed to operate at a supply voltage of 2.3V to 3.6V, making them ideal for low voltage applications.

* High speed: The 74LVCH series logic devices are designed to operate at speeds up to 25MHz, making them suitable for high speed applications.

* Low power consumption: The 74LVCH series logic devices are designed to consume very low power, making them ideal for battery powered applications.

* High noise immunity: The 74LVCH series logic devices are designed to have high noise immunity, making them suitable for applications in noisy environments.



Applications


* Automotive: The 74LVCH series logic devices are suitable for use in automotive applications, such as engine control, body control, and infotainment systems.

* Industrial: The 74LVCH series logic devices are suitable for use in industrial applications, such as factory automation, process control, and machine control.

* Consumer: The 74LVCH series logic devices are suitable for use in consumer applications, such as home automation, home entertainment, and home security systems.

* Medical: The 74LVCH series logic devices are suitable for use in medical applications, such as patient monitoring, medical imaging, and medical instrumentation.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74LVCH series Logic ICs?

1. NXP 74LVC Series Logic ICs 2. STMicroelectronics 74LVC Series Logic ICs 3. ON Semiconductor 74LVC Series Logic ICs 4. Microchip 74LVC Series Logic ICs 5. Fairchild 74LVC Series Logic ICs 6. Renesas 74LVC Series Logic ICs 7. Toshiba 74LVC Series Logic ICs 8. Silicon Labs 74LVC Series Logic ICs 9. Analog Devices 74LVC Series Logic ICs 10. Maxim Integrated 74LVC Series Logic ICs

What are the differences between the types of Texas Instruments 74LVCH series Logic ICs?

The Texas Instruments 74LVCH series Logic ICs are available in a variety of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. Each type of logic IC has its own unique characteristics and features.  AND: The AND logic IC performs a logical AND operation on two or more inputs. It produces an output of “1” only when all of its inputs are “1”.  OR: The OR logic IC performs a logical OR operation on two or more inputs. It produces an output of “1” when any of its inputs are “1”.  NAND: The NAND logic IC performs a logical NAND operation on two or more inputs. It produces an output of “0” only when all of its inputs are “1”.  NOR: The NOR logic IC performs a logical NOR operation on two or more inputs. It produces an output of “0” when any of its inputs are “1”.  XOR: The XOR logic IC performs a logical XOR operation on two or more inputs. It produces an output of “1” when the inputs are different and “0” when the inputs are the same.  XNOR: The XNOR logic IC performs a logical XNOR operation on two or more inputs. It produces an output of “0” when the inputs are different and “1” when the inputs are the same.