web counter

Texas Instruments 74LVTH series Logic ICs

Introduction, stock information and FAQs of 74LVTH series Buffers & Transceivers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74LVTH series Buffers & Transceivers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74LVTH2245DGVRIC TXRX NON-INVERT 3.6V 20TVSOP119RFQ
SN74LVTH125RGYRIC BUF NON-INVERT 3.6V 14VQFN5795RFQ
SN74LVTH2245DWRIC TXRX NON-INVERT 3.6V 20SOIC3425BUY
SN74LVTH126DGVRIC BUS BUFFER TRI-ST QD 14TVSOP150RFQ
CLVTH16245AQDLREPIC 16BIT BUS TXRX 3-ST 48-SSOP28BUY
SN74LVTH540DWRIC INVERTER 8-INPUT 20SOIC1654BUY
SN74LVTH162241DLRIC BUFF/DVR 3-ST 16BIT 48SSOP425BUY
SN74LVTH543DWIC TXRX NON-INVERT 3.6V 24SOIC1000BUY
SN74LVTH162541DLIC BUFF/DVR TRI-ST 16BIT 48SSOP5750BUY
SN74LVTH652PWBus Transceivers 3.3V ABT Octal Bus Xcvr/Reg495BUY
CLVTH16245AQDGGRQ1IC BUS TXRX TRI-ST 16BIT 48TSSOP28000RFQ
CLVTH16244AIDGVREPIC BUFF/DVR TRI-ST 16BIT 48TVSOP3666RFQ
SN74LVTH543DWRIC REGISTERED TRANSCVR 24SOIC1645RFQ
SN74LVTH162240DGGRIC INVERTER QUAD 4-INPUT 48TSSOP20000RFQ
SN74LVTH16241DGGRIC BUFF/DVR TRI-ST 16BIT 48TSSOP228RFQ
SN74LVTH543PWRIC REGISTERED TRANSCVR 24TSSOP78RFQ
SN74LVTH16952DLRIC REGISTERED TRANSCVR 56SSOP947RFQ
SN74LVTH541DWIC BUFF/DVR TRI-ST 8BIT 20SOIC1466RFQ
SN74LVTH541NSRIC BUFF/DVR 3-ST OCTAL 20SO5812RFQ
SN74LVTH2245DWIC TXRX NON-INVERT 3.6V 20SOIC2BUY
Technical Documents

Description


The Texas Instruments 74LVTH series Logic ICs are a family of low-voltage, high-speed CMOS logic devices. They are designed to operate from a single 2.5V to 3.6V power supply and are capable of driving up to 15mA of output current. The 74LVTH series offers a wide range of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR gates, as well as multiplexers, flip-flops, and latches. The devices are also available in a variety of package types, including SOIC, TSSOP, and QFN. The 74LVTH series is ideal for applications requiring low power consumption and high speed operation.



Features


• Low voltage operation: 2.3V to 3.6V

• Low power consumption

• High speed operation

• High noise immunity

• High ESD protection

• Low input and output leakage

• Low propagation delay

• High fan-out



Applications


• Automotive

• Industrial

• Medical

• Networking

• Telecommunications

• Consumer electronics

• Computer peripherals

• Portable electronics

• Automated test equipment

• Military and aerospace


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74LVTH series Logic ICs?

1. NXP 74LVC Series Logic ICs 2. ON Semiconductor 74LVT Series Logic ICs 3. STMicroelectronics 74LVT Series Logic ICs 4. Fairchild 74LVT Series Logic ICs 5. Renesas 74LVT Series Logic ICs 6. Microchip 74LVT Series Logic ICs 7. Toshiba 74LVT Series Logic ICs 8. Analog Devices 74LVT Series Logic ICs 9. Maxim Integrated 74LVT Series Logic ICs 10. Silicon Labs 74LVT Series Logic ICs

What are the differences between the types of Texas Instruments 74LVTH series Logic ICs?

The Texas Instruments 74LVTH series Logic ICs are available in a variety of logic functions, including AND, OR, NAND, NOR, XOR, and XNOR. Each type of logic IC has its own unique characteristics and features.  AND: The AND logic IC is used to combine two or more inputs to produce a single output. It is used to create a logic circuit that will only output a “1” if all of the inputs are “1”.  OR: The OR logic IC is used to combine two or more inputs to produce a single output. It is used to create a logic circuit that will output a “1” if any of the inputs are “1”.  NAND: The NAND logic IC is used to combine two or more inputs to produce a single output. It is used to create a logic circuit that will output a “0” if all of the inputs are “1”.  NOR: The NOR logic IC is used to combine two or more inputs to produce a single output. It is used to create a logic circuit that will output a “0” if any of the inputs are “1”.  XOR: The XOR logic IC is used to combine two or more inputs to produce a single output. It is used to create a logic circuit that will output a “1” if one of the inputs is “1” and the other is “0”.  XNOR: The XNOR logic IC is used to combine two or more inputs to produce a single output. It is used to create a logic circuit that will output a “1” if both of the inputs are either “1” or “0”.