web counter

Texas Instruments 75ALS162 series Drivers Interface ICs

Comprehensive Guide to 75ALS162 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 75ALS162 series Drivers Interface ICs products.

FEATURES

  • Half-duplex
  • Eight data lines and eight control lines
  • Receiver Hysteresis: 650mV
  • Voltage - Supply: 4.75 V ~ 5.25 V
  • Operating Temperature: 0°C ~ 70°C
Applications

  • Factory automation & control
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
SN75ALS162DWRIC OCT GP INT BUS TXRX 24-SOIC1533BUY
SN75ALS162DWRG4IC TRANSCEIVER HALF 8/8 24SOIC27BUY
SN75ALS162DWIC TRANSCEIVER HALF 8/8 24SOIC34BUY
Technical Documents

The Texas Instruments 75ALS162 series Drivers Interface ICs are integrated circuits that are used as transceivers in electronic devices. They are designed to provide high-speed data transmission between two devices. The 75ALS162 series is half-duplex and has eight data lines and eight control lines. They are available in SOIC-24 package type.

Frequently Asked Questions

Where can we use Texas Instruments 75ALS162 series Drivers Interface ICs

The Texas Instruments 75ALS162 series Drivers Interface ICs are used as transceivers in electronic devices. They are designed to provide high-speed data transmission between two devices. They can be used in various applications such as data communication systems, industrial control systems, and test equipment.