web counter

Texas Instruments 75ALS192 series Drivers Interface ICs

Comprehensive Guide to 75ALS192 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 75ALS192 series Drivers Interface ICs products.

FEATURES

  • It is a 16-pin IC.
  • It has four functions.
  • It has 4/0 drivers/receivers.
  • It has 16 terminations.
  • It is available in SOIC and DIP packages
Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN75ALS192DRG4IC QUAD DIFF LINE DRVR 16-SOIC16800BUY
SN75ALS192NDriver; 5 V; 16-Lead dip; PCB Mount; 20 (Max.) mA; -20 (Max.) mA; 4; 1150 mW1000RFQ
SN75ALS192DIC DIFF LINE DRIVER QUAD 16-SOIC30RFQ
SN75ALS192DRIC QUAD DIFF LINE DRVR 16-SOIC181RFQ
SN75ALS192NSRIC DVR RS422 QUAD DIFF 16SO5848RFQ
SN75ALS192NG4IC DUAL DIFF LINE DRVR 16-DIP0RFQ
Technical Documents

The Texas Instruments 75ALS192 series Drivers Interface ICs are integrated circuits that are used as drivers, receivers, and transceivers. They have four functions and 4/0 drivers/receivers. They are available in SOIC and DIP packages. The 75ALS192 IC is a dual channel power switch with independent enable and flag functions, optimized for bus-powered Universal Serial Bus (USB) and self-powered applications. This product satisfies USB voltage drop requirement with soft start, which eliminates the momentary voltage drop on the upstream port that may occur. In addition, the UTC US2075A is equipped with over-temperature and over-current detectors, each flag output is available to indicate fault conditions independently to the USB controller.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments 75ALS192 series Drivers Interface ICs

I found some substitute components of Texas Instruments 75ALS192 series Drivers Interface ICs. Here are some of them:  SN75ALS192D SN75ALS192N SN75ALS192DR SN75ALS192NSR SN75ALS192NG4

Where can we use Texas Instruments 75ALS192 series Drivers Interface ICs

The Texas Instruments 75ALS192 series Drivers Interface ICs can be used in various applications. Here are some of them:  Data transmission over twisted-pair or parallel-wire transmission lines1. Bus-powered Universal Serial Bus (USB) and self-powered applications2. Industrial controls